EN
  • EN
  • DE

SKIIP35NAB126V1

Part No SKIIP35NAB126V1
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 324666-SKIIP35NAB126V1
Ultra Librarian 3D Model Ultra Librarian SKIIP35NAB126V1 CAD Model

Description

The SKIIP35NAB126V1 is a highly integrated intelligent power module (IPM) from Semikron. It's part of their SKIIP (Semikron Integrated Intelligent Power) series, known for integrating various power semiconductor components and control circuitry into a compact package. This specific module is designed for three-phase inverter applications, commonly found in motor drives, renewable energy systems (such as solar inverters), and uninterruptible power supplies (UPS).

Applications:

  • Three-phase motor drives for industrial automation.
  • Solar inverters for residential and commercial photovoltaic systems.
  • Uninterruptible power supplies (UPS) for critical equipment.
  • Air conditioning systems.
  • Welding equipment.

Features:

  • Integrated gate drivers: Simplifies the driving circuitry, reducing component count and PCB space.
  • Short-circuit protection: Protects the module from damage due to overcurrent conditions.
  • Over-temperature protection: Shuts down the module if the temperature exceeds a safe limit, preventing thermal runaway.
  • Under-voltage lockout (UVLO): Prevents the module from operating when the supply voltage is too low, ensuring reliable operation.
  • Three-phase inverter topology: Designed for efficient conversion of DC power to three-phase AC power.
  • Low thermal resistance: Enables efficient heat dissipation, improving reliability and extending lifespan.
  • CIB (Converter Inverter Brake) functionality: Includes braking chopper for dynamic braking applications.

Benefits:

  • Reduced system cost: Integration of multiple components lowers the overall bill of materials.
  • Simplified design: Integrated gate drivers and protection features ease the design process.
  • Improved reliability: Built-in protection features enhance the robustness of the system.
  • Compact size: Integration reduces the overall footprint of the power electronics system.
  • Higher efficiency: Optimized design and low thermal resistance contribute to higher energy efficiency.
  • Faster time-to-market: Simplifies design and assembly, reducing development time.

Additional Details:

The SKIIP35NAB126V1 typically includes IGBTs (Insulated Gate Bipolar Transistors) as the power switching devices. These IGBTs offer a good balance between switching speed and conduction losses. The module operates at a voltage of 1200V and current rating of 35A, suitable for medium-power applications. The module's construction often incorporates a direct bonded copper (DBC) substrate for efficient heat transfer. Detailed specifications can be found in the Semikron datasheet for this module, including parameters such as maximum junction temperature, isolation voltage, and switching characteristics.

You May Also Be Interested in

Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess