EN
  • EN
  • DE

SGUGCA16.384

Part No SGUGCA16.384
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 320477-SGUGCA16.384
Ultra Librarian 3D Model Ultra Librarian SGUGCA16.384 CAD Model

Description

The SGUGCA16.384 is a crystal oscillator, a critical component used to generate a stable and precise clock signal for various electronic circuits. These oscillators are commonly used in microcontrollers, microprocessors, and communication devices to synchronize operations and ensure accurate timing.

Applications

  • Microcontroller Clocking
  • Real-Time Clocks (RTCs)
  • Communication Equipment (e.g., Ethernet, USB)
  • Frequency Synthesizers
  • Test and Measurement Equipment

Features

  • Frequency: 16.384 MHz (Precise frequency for timing applications)
  • Package: Likely a surface-mount package (Specific package details would be in the datasheet)
  • Stability: High frequency stability over temperature and voltage variations.
  • Output Waveform: Typically a square wave or clipped sine wave.
  • Low Jitter: Minimal phase noise for accurate timing.

Benefits

  • Precise Timing: Provides an accurate clock signal for reliable system operation.
  • Stable Frequency: Maintains frequency accuracy over a wide range of operating conditions.
  • Low Noise: Minimizes unwanted noise and interference in the circuit.
  • Compact Size: Typically available in small surface-mount packages for space-saving designs.
  • Easy Integration: Designed for easy integration into electronic circuits.

Additional Details

The SGUGCA16.384 operates at a frequency of 16.384 MHz, which is a common frequency for many applications. Crystal oscillators utilize the piezoelectric effect of quartz crystals to generate a stable oscillating signal. The crystal is cut and shaped to resonate at a specific frequency. Important parameters to consider when selecting a crystal oscillator include frequency tolerance, frequency stability over temperature, load capacitance, and operating voltage. The specific load capacitance required by the SGUGCA16.384 is determined by its internal circuitry and is specified in the device's datasheet. The supply voltage is typically 3.3V or 5V, but this should be confirmed with the datasheet. The operating temperature range is also critical and will vary based on the specific manufacturer's specifications.

Further details regarding the manufacturer, package type, specific stability figures (ppm), and operating temperature range would be available in the component's datasheet.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess