EN
  • EN
  • DE

PJ1117CP-3.3

Part No PJ1117CP-3.3
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 276653-PJ1117CP-3.3
Ultra Librarian 3D Model Ultra Librarian PJ1117CP-3.3 CAD Model

Description

The PJ1117CP-3.3 is a low dropout (LDO) linear regulator that provides a stable 3.3V output voltage. This type of regulator is commonly used in a wide range of electronic applications where a regulated voltage source is required. The 'CP' suffix likely refers to the package type, which could be a through-hole or a specific surface mount package variant, impacting its integration into different circuit board designs.

Applications

  • Microcontroller Power Supplies: Providing regulated 3.3V power for microcontrollers in embedded systems.
  • Post-Regulation: Used after switching power supplies to reduce ripple and noise.
  • Battery-Powered Devices: Regulating voltage in portable devices powered by batteries.
  • Consumer Electronics: Powering various components in devices such as TVs, DVD players, and set-top boxes.
  • Industrial Control Systems: Supplying stable voltage to sensors, actuators, and control circuits.

Features

  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • 3.3V Fixed Output: Provides a consistent and accurate 3.3V output voltage.
  • Short Circuit Protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the internal temperature exceeds a safe limit.
  • High Output Accuracy: Delivers precise voltage regulation, crucial for stable operation of connected components.
  • Various Package Options: Available in different package types, including through-hole and surface mount, depending on the exact variant.

Benefits

  • Stable Power Supply: Ensures a reliable and consistent 3.3V power supply, essential for sensitive electronic components.
  • Protection Against Damage: Built-in protection mechanisms safeguard against short circuits and thermal overload, enhancing system reliability.
  • Easy to Use: Simple integration into existing circuits with minimal external components required.
  • Cost-Effective: Offers a low-cost solution for voltage regulation.
  • Compact Design: Available in various package sizes to suit different board layouts and space constraints.
  • Improved System Reliability: Regulated voltage helps prevent voltage fluctuations from damaging components.

Additional Details

The PJ1117CP-3.3 typically requires input and output capacitors for stability. The datasheet specifies the recommended capacitor values and types. The dropout voltage is a critical parameter, indicating the minimum input voltage needed for proper regulation. This regulator is a three-terminal device with input, output, and ground pins. Always consult the official datasheet for detailed specifications, application guidelines, and recommended operating conditions.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess