EN
  • EN
  • DE

OSA-SS-205DM5-5VDC

Part No OSA-SS-205DM5-5VDC
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 264253-OSA-SS-205DM5-5VDC
Ultra Librarian 3D Model Ultra Librarian OSA-SS-205DM5-5VDC CAD Model

Description

The OSA-SS-205DM5-5VDC is a miniature signal relay designed for various low-power switching applications. It's characterized by its small size, making it suitable for high-density PCB mounting, and its low coil power consumption, which contributes to energy efficiency in applications where it's implemented. This relay is typically used in applications requiring reliable switching of small signals.

Applications:

  • Telecommunications equipment: Used for signal routing and switching in communication systems.
  • Office automation equipment: Found in devices like printers, fax machines, and copiers for controlling various functions.
  • Consumer electronics: Employed in appliances and entertainment systems for switching power or signals.
  • Security systems: Used in alarm systems and access control devices for signal switching.
  • Instrumentation: Integrated into test and measurement equipment for signal routing.

Features:

  • Miniature size: Allows for high-density mounting on PCBs.
  • Low coil power consumption: Reduces energy usage and heat generation.
  • High sensitivity: Requires minimal power to activate the relay.
  • High insulation resistance: Provides electrical isolation between the coil and contacts.
  • Contact Rating: Switching capability for low level signal.

Benefits:

  • Space saving: Compact design allows for use in small devices.
  • Energy efficient: Low power consumption reduces operating costs.
  • Reliable switching: Ensures consistent performance in various applications.
  • Long lifespan: Designed for extended use in demanding environments.
  • Reduced heat generation: Low power consumption minimizes heat, increasing component lifespan.

Additional Details:

The OSA-SS-205DM5-5VDC operates with a 5VDC coil voltage. Specific contact ratings (e.g., maximum switching voltage and current) depend on the manufacturer's specifications and should be consulted for accurate implementation. The relay's insulation resistance is a key factor in ensuring safety and preventing electrical hazards. The component's small footprint is critical for applications where board space is limited.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess