EN
  • EN
  • DE

LWE6SG BIN1:AB-5F-0-30

Part No LWE6SG BIN1:AB-5F-0-30
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828908-LWE6SG BIN1:AB-5F-0-30
Ultra Librarian 3D Model Ultra Librarian LWE6SG BIN1:AB-5F-0-30 CAD Model

Description

The LWE6SG BIN1:AB-5F-0-30 is a high-efficiency LED manufactured by OSRAM Opto Semiconductors. It is designed for applications requiring reliable and energy-efficient lighting solutions. The binning code specifies particular characteristics related to color and brightness.

Applications:

  • Mobile Devices: Backlighting for displays and keypads in smartphones and tablets.
  • Consumer Electronics: Indicator lights and backlighting for televisions, audio equipment, and other consumer products.
  • Industrial Equipment: Status indicators and lighting in control panels and machinery.
  • Medical Devices: Illumination in diagnostic tools and monitoring equipment.
  • Automotive Lighting: Interior lighting applications in vehicles.

Features:

  • High Efficiency: Converts a large portion of electrical energy into light, reducing power consumption.
  • Compact Size: Allows for easy integration into space-constrained designs.
  • Long Lifespan: Provides extended operational life, minimizing maintenance requirements.
  • Consistent Color Output: Maintains stable color performance over time.
  • Wide Viewing Angle: Ensures uniform light distribution.
  • Robust Design: Offers reliable performance in various environmental conditions.

Benefits:

  • Energy Savings: Reduces electricity costs due to its high efficiency.
  • Space Optimization: Enables smaller and more compact product designs.
  • Reduced Maintenance: Minimizes the need for frequent replacements and repairs.
  • Improved Visual Clarity: Enhances the visibility of displays and indicators.
  • Reliable Performance: Provides consistent and stable light output.
  • Versatile Application: Suitable for a wide range of lighting applications.

Additional Details:

The specific characteristics of the LWE6SG BIN1:AB-5F-0-30 are determined by its binning information. 'BIN1' likely refers to a specific brightness bin, while 'AB-5F' indicates color characteristics. The '0-30' may relate to a production batch or manufacturing code. Precise specifications, including forward voltage, luminous flux, and color coordinates, are available in the official OSRAM datasheet. This LED is designed for surface mount technology (SMT) assembly and is RoHS compliant.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess