EN
  • EN
  • DE

LWE6SG-AAAB-3D5F-0-30-R18-ZT-LM

Part No LWE6SG-AAAB-3D5F-0-30-R18-ZT-LM
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828909-LWE6SG-AAAB-3D5F-0-30-R18-ZT-LM
Ultra Librarian 3D Model Ultra Librarian LWE6SG-AAAB-3D5F-0-30-R18-ZT-LM CAD Model

Description

The LWE6SG-AAAB-3D5F-0-30-R18-ZT-LM is a sophisticated LED product from OSRAM Opto Semiconductors, engineered for high-performance lighting applications. This LED offers excellent light output and efficiency, making it suitable for a variety of uses where consistent and reliable illumination is critical. The detailed alphanumeric code represents specific performance and manufacturing characteristics.

Applications:

  • Automotive Lighting: Interior lighting, dashboard illumination, and instrument panel lighting.
  • Consumer Electronics: Backlighting for LCD screens, keypads, and displays in televisions, smartphones, and other devices.
  • Industrial Lighting: Status indicators, control panel lighting, and machine vision systems.
  • Medical Devices: Illumination in diagnostic equipment and surgical lighting applications.
  • Architectural Lighting: Accent lighting, decorative lighting, and signage.

Features:

  • High Luminous Efficacy: Converts a high percentage of electrical energy into light, reducing power consumption.
  • Compact Footprint: Allows for easy integration into space-constrained applications.
  • Extended Operating Life: Provides long-lasting performance, reducing the need for frequent replacements.
  • Precise Color Control: Ensures consistent and accurate color reproduction.
  • Wide Viewing Angle: Offers uniform light distribution across a broad area.
  • Robust Construction: Designed to withstand harsh environmental conditions and mechanical stress.

Benefits:

  • Energy Efficiency: Reduces energy costs and environmental impact.
  • Space Saving: Enables smaller and more compact product designs.
  • Reduced Maintenance: Lowers the total cost of ownership due to its long lifespan.
  • Enhanced Visual Appeal: Improves the clarity and vibrancy of displays and indicators.
  • Reliable Performance: Provides consistent and stable light output over time.
  • Design Flexibility: Offers a wide range of design options for lighting applications.

Additional Details:

The detailed alphanumeric code LWE6SG-AAAB-3D5F-0-30-R18-ZT-LM contains crucial information about the LED's characteristics. 'AAAB' and '3D5F' are binning codes that specify the exact color and brightness parameters. 'R18' likely refers to a specific radiation pattern. 'ZT' could represent a particular testing standard or quality control measure, and 'LM' may indicate specific material or manufacturing process. Consult the official OSRAM datasheet for precise details on these parameters, including forward voltage, luminous flux, and color coordinates. This LED is designed for surface mount technology (SMT) assembly and is RoHS compliant.

You May Also Be Interested in

Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess