The LSM676-P1Q2-R18-Z is a high-performance red LED from OSRAM Opto Semiconductors. It belongs to the Advanced Power TOPLED family and is designed for applications requiring high luminous intensity and reliable performance. This LED offers excellent color stability and a long lifespan, making it suitable for demanding environments.
Applications
- Automotive lighting (e.g., stop lights, turn signals, CHMSL)
- Signage and advertising displays
- Indoor and outdoor lighting
- Industrial signaling
- Specialty lighting applications
Features
- High luminous intensity
- Wavelength: 617 nm (typical)
- Forward current: Up to 100 mA
- Low thermal resistance
- Long lifetime
- Compact package size
- Superior corrosion robustness
Benefits
- Provides bright and easily visible light output for enhanced safety in automotive applications
- Offers long-term reliability, reducing maintenance costs
- Enables energy-efficient designs due to its high luminous efficacy
- Simplifies integration into various applications due to its compact size
- Maintains consistent color output over its lifespan
- Suitable for harsh environmental conditions due to the robust package design
Additional Details
The LSM676-P1Q2-R18-Z utilizes advanced thin-film technology to achieve high efficiency and brightness. Its superior corrosion robustness ensures reliable operation in demanding environments. The typical forward voltage is approximately 2.2 V. The LED is RoHS compliant. The product is designed for reflow soldering processes.