EN
  • EN
  • DE

LAT67F-AA-3-3A-20

Part No LAT67F-AA-3-3A-20
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984287-LAT67F-AA-3-3A-20
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAT67F-AA-3-3A-20 CAD Model

Description

The LAT67F-AA-3-3A-20 is a surface-mount LED manufactured by OSRAM Opto Semiconductors. It is a part of their TOPLED series and is designed for a variety of applications requiring a reliable and efficient light source. The exact color and specifications depend on the datasheet, but generally, these LEDs offer high brightness and long lifespan.

Applications:

  • Automotive Lighting: Interior lighting, dashboard indicators, and signal lights in vehicles.
  • Consumer Electronics: Backlighting for LCD displays, indicator lights on appliances, and general illumination.
  • Industrial Lighting: Status indicators on control panels, machine vision systems, and general-purpose lighting.
  • Medical Devices: Illumination for diagnostic equipment, surgical lighting, and patient monitoring systems.
  • Signage: Channel letters, edge-lit signs, and other illuminated signage applications.

Features:

  • Surface Mount Technology (SMT): Enables automated assembly and efficient soldering.
  • Compact Package: Small footprint for high-density PCB layouts.
  • High Luminous Intensity: Provides a bright and visible light output.
  • Long Lifespan: Offers a long operating life for extended use.
  • Low Power Consumption: Efficiently converts electrical energy into light, minimizing power usage.

Benefits:

  • Space-Saving: Compact size allows for use in small and densely populated circuits.
  • Reliable Performance: Provides stable and consistent light output over its lifespan.
  • Energy Efficient: Low power consumption helps reduce energy costs.
  • Easy Assembly: Surface mount design facilitates automated assembly processes.
  • Versatile Applications: Suitable for a wide range of lighting and indication applications.

Additional Details:

The LAT67F-AA-3-3A-20 typically operates with a forward voltage of around 2.0 to 3.5 volts, depending on the specific color and variant. The forward current is usually around 20mA. The luminous intensity varies depending on the color and model, measured in millicandelas (mcd). The viewing angle is typically wide, allowing for visibility from various angles. The LED is RoHS compliant, indicating that it does not contain hazardous materials. Refer to the manufacturer's datasheet for detailed electrical and optical characteristics, including peak wavelength, spectral bandwidth, and temperature dependence.

You May Also Be Interested in

Lumileds
Lowest to $2.6115
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
Lowest to $0.0382
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lowpower
Lowest to $0.0772
Leshan Radio
Lowest to $0.0215
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1930 $57.9000
730+ $0.1585 $115.7050
1,130+ $0.1535 $173.4550
1,560+ $0.1485 $231.6600
2,015+ $0.1436 $289.3540
2,695+ $0.1287 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess