EN
  • EN
  • DE

GW CSHPM1.PM-LRLT-A434-1

Part No GW CSHPM1.PM-LRLT-A434-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color White 164lm 4500K Chip LED 3-Pin CSMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Color White
Color Rendering Index (CRI) 70
Forward Voltage 2.85 V
Height 1.6 mm
Length 3 mm
Lens Style Circular
Luminous Flux 144 lm
Luminous Intensity 35.4 cd
Max Current Rating 1.3 A
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of LEDs 1
Number of Pins 3
RoHS Compliant
Schedule B 8541402000, 8541402000
Test Current 350 mA
Viewing Angle 150 °
Width 3 mm
Win Source Part Number 1061413-GW CSHPM1.PM-LRLT-A434-1
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GW CSHPM1.PM-LRLT-A434-1 CAD Model

Description

The OSRAM Opto Semiconductors Inc. GW CSHPM1.PM-LRLT-A434-1 is a circular lens style LED light pipe with a forward voltage of 2.85 V and a luminous intensity of 35.4 cd.

  • Color: White
  • Viewing Angle: 150 degrees
  • RoHS Compliant: Yes
  • Supply and Demand Status: Shortage
  • Popularity: Low
  • Alternative Parts Available: No

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED [Everlight Electronics] 23-21B/T1D-CP2Q2TY/2A SMD LED
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / White LED Indication - Discrete 2.925V 0603 (1608 Metric)
Lowest to $0.0277
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.1640
Everlight Electronics Co Ltd
LED WHITE DIFF REV PKG CHIP SMD / White LED Indication - Discrete 2.92V 1206 (3216 Metric)
Lowest to $0.0497
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 0805 (2012 Metric)
Lowest to $0.0266
Wurth Electronics Inc
LED YELLOW CLEAR 0603 SMD / Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)
Lowest to $0.1720
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)
Lowest to $0.0335
Everlight Electronics Co Ltd
LED Low-Power Uni-Color Brilliant Yellow Green 575nm 2V 2-Pin Chip 0402(1006Metric) T/R
Lowest to $0.1640
Everlight Electronics Co Ltd
LED SMD / Red 632nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.0231

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess