EN
  • EN
  • DE

ED951/5

Part No ED951/5
Manufacturer On Shore Technology Inc.
Catalog Terminal Blocks
Description TERM BLOCK PLUG 5POS STR 5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Packaging Bulk
Status Active
Type Plug, Female Sockets
Number of Positions 5
Positions Per Level 5
Number of Levels 1
Pitch 0.197" (5.00mm)
Plug Wire Entry 180°
Termination Style Screw
Mounting Free Hanging (In-Line)
Nominal current IN - UL 15A
Voltage - UL 300V
Wire Gauge or Range - AWG 12-22 AWG
Wire Gauge or Range - mm2 2.5mm2
Color Green
Temperature Range - Operating -30°C to 105°C
Features Mating Flange, Retention Latches (Non-Wire Side)
Material Flammability Rating UL94 V-0
Screw Size M3
Wire Strip Length 6mm
Housing Material Polyamide (PA), Nylon
Insulation Height 0.591" (15.00mm)
Win Source Part Number 1032118-ED951/5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ED951/5 CAD Model

Description

The ED951/5 is a plug, female socket manufactured by On Shore Technology Inc. The supply and demand status for this product is balanced. The ED951/5 is designed to provide reliable performance and is suitable for various applications. With its high-quality construction, the ED951/5 can withstand extreme temperatures and harsh environments, making it an ideal choice for industrial use.

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 3CIRCUIT
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 14CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.687\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Lowest to $2.1414
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.437\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.687\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess