EN
  • EN
  • DE

V8402

Part No V8402
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer ON Semiconductor
Win Source Part Number 407575-V8402
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V8402 CAD Model

Description

The ON Semiconductor V8402 is a cutting-edge voltage regulator designed for a wide range of applications where stable and reliable voltage supply is critical. This high-performance component ensures precise voltage control, providing an optimal solution for powering sensitive electronic circuits and systems.

Key Features:

  • Output Voltage Precision: The V8402 offers excellent voltage accuracy, ensuring that your devices receive a stable and precise voltage, which is crucial for maintaining system stability and performance.
  • Low Dropout Voltage: With its low dropout feature, the V8402 can maintain regulation with a minimal difference between the input and output voltages, making it highly efficient and ideal for low-voltage operations.
  • High Current Capability: This voltage regulator can handle high current demands, making it suitable for applications that require robust power delivery without compromising performance.
  • Thermal Protection: The V8402 incorporates thermal shutdown mechanisms to protect the device from overheating, ensuring long-term reliability and safety in operation.
  • Short Circuit Protection: The built-in short circuit protection feature guards against potential damage from output short circuits, providing an additional layer of security for your electronic systems.
  • Low Quiescent Current: The device's low quiescent current reduces power consumption when in standby mode, contributing to the overall energy efficiency of the system it powers.

Applications:

The V8402 voltage regulator from ON Semiconductor is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Portable Devices

With its robust design and advanced features, the ON Semiconductor V8402 voltage regulator is an excellent choice for engineers and designers looking to enhance system performance and ensure consistent power delivery. The V8402 stands out as a reliable and efficient solution for maintaining smooth operation across a broad spectrum of electronic applications.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5833 $61.4163
26+ $4.5819 $119.1294
40+ $4.4387 $177.5480
54+ $4.2954 $231.9516
70+ $4.1522 $290.6540
94+ $3.7226 $349.9244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess