EN
  • EN
  • DE

TIG058E8-TL-H

Part No TIG058E8-TL-H
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 400V ECH8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 5.6V @ 4V, 100A
Input Type Standard
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-ECH
Win Source Part Number 032169-TIG058E8-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIG058E8-TL-H CAD Model

Description

ON Semiconductor TIG058E8-TL-H Product Overview

The ON Semiconductor TIG058E8-TL-H is a high-performance, N-channel Trench IGBT (Insulated Gate Bipolar Transistor) that offers a blend of efficiency and reliability for a wide range of power applications. Designed with state-of-the-art technology, this IGBT is optimized for minimal conduction and switching losses, making it suitable for high-efficiency power conversion in both consumer and industrial electronics.

Key Features

  • High Current Capability: The TIG058E8-TL-H can handle significant current, making it ideal for applications requiring robust power handling.
  • Low On-State Voltage: This IGBT features a low VCE(sat), which minimizes on-state conduction losses and improves overall efficiency.
  • Fast Switching Speed: Its fast switching characteristics ensure reduced switching losses and are beneficial for high-frequency operations.
  • High Input Impedance: With its high input impedance, this IGBT is easy to drive and control, which simplifies the design of the driving circuitry.
  • Co-Packaged with Free-Wheeling Diode: The inclusion of a free-wheeling diode provides protection against reverse voltage and reduces the need for external components.

Applications

The TIG058E8-TL-H is versatile and can be used in a variety of applications, including:

  • Power management systems
  • Uninterruptible power supplies (UPS)
  • Motor drives and inverters
  • Induction heating
  • Solar power inverters
  • Electric vehicles (EV) and hybrid electric vehicles (HEV)

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the TIG058E8-TL-H is no exception. It is manufactured to meet the highest quality standards to ensure reliable performance in critical power applications. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the comprehensive datasheet available from ON Semiconductor. This will provide in-depth information on electrical characteristics, thermal properties, and recommended operating conditions to ensure optimal use of the TIG058E8-TL-H in their projects.

You May Also Be Interested in

Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess