EN
  • EN
  • DE

TF246-TL-E

Part No TF246-TL-E
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case USFP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 757388-TF246-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TF246-TL-E CAD Model

Description

ON Semiconductor TF246-TL-E Product Overview

The ON Semiconductor TF246-TL-E is a high-performance, integrated circuit designed for precision in various electronic applications. This versatile product offers a robust solution for those looking for reliability and efficiency in their circuit designs. With its advanced features and state-of-the-art technology, the TF246-TL-E stands out as a leading component in the semiconductor industry.

Key Features

  • High Accuracy: The TF246-TL-E is engineered to provide precise measurements and control, ensuring high accuracy in your electronic applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps reduce the overall power consumption of your system, making it ideal for battery-powered devices.
  • Durable: ON Semiconductor's commitment to quality means that the TF246-TL-E is built to last, offering a reliable solution that can withstand challenging conditions.
  • Wide Operating Temperature Range: This product is capable of operating over a broad temperature range, making it suitable for various environments and applications.
  • Compact Size: The small footprint of the TF246-TL-E makes it an excellent choice for space-constrained applications without compromising on performance.

Applications

The TF246-TL-E is a versatile component that can be used in a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Power management systems
  • Medical devices

Technical Specifications

Here are some of the technical specifications for the TF246-TL-E:

  • Package: Surface-mount technology (SMT)
  • Operating Voltage Range: Specified by manufacturer
  • Temperature Range: Specified by manufacturer

Quality and Reliability

ON Semiconductor is known for its dedication to delivering high-quality products. The TF246-TL-E is manufactured with the highest standards, ensuring that you receive a product that not only meets but exceeds industry standards for quality and reliability.

Whether you are designing a new system or upgrading an existing one, the ON Semiconductor TF246-TL-E is an excellent choice for a wide array of electronic applications, providing performance you can trust.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Spansion
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess