EN
  • EN
  • DE

SZNZ3F10VT1G

Part No SZNZ3F10VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±6%
Power - Max 800 mW
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-90, SOD-323F
Supplier Device Package SOD-323FL
Base Product Number SZNZ3
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279662-SZNZ3F10VT1G
Ultra Librarian 3D Model Ultra Librarian SZNZ3F10VT1G CAD Model

Description

The ON Semiconductor SZNZ3F10VT1G is a state-of-the-art Zener diode designed for a variety of applications requiring voltage regulation and protection. This robust and compact component is engineered to deliver stable performance and reliability in a range of electronic circuits.

Key Features

  • Zener Voltage: The SZNZ3F10VT1G offers a precise Zener voltage of 10V, making it suitable for voltage regulation tasks in a variety of circuits.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle moderate levels of power while maintaining its voltage regulation capabilities.
  • Package: The device comes in a small surface-mount SOD-523 package, which is ideal for space-constrained applications.
  • Operating Temperature Range: It operates over a wide temperature range from -55°C to +150°C, ensuring consistent performance across diverse operating conditions.
  • High Reliability: The SZNZ3F10VT1G is designed for high reliability, with ON Semiconductor's rigorous quality standards ensuring long-term durability and stable operation.

Applications

The versatility of the SZNZ3F10VT1G Zener diode makes it suitable for a wide array of applications, including:

  • Voltage regulation in power supplies
  • Surge suppression and protection circuits
  • Consumer electronics voltage stabilization
  • Automotive and industrial electronics

Environmental Compliance

The SZNZ3F10VT1G is compliant with various environmental standards, ensuring that it meets the requirements for lead-free and RoHS-compliant components. This commitment to environmental responsibility makes it an ideal choice for manufacturers looking to create eco-friendly products.

Conclusion

ON Semiconductor's SZNZ3F10VT1G Zener diode is a reliable and efficient solution for designers seeking a compact, high-performance voltage regulator. Its robust design and compliance with environmental standards make it a sustainable and versatile component for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess