EN
  • EN
  • DE

SZNUD3160DMT1G

Part No SZNUD3160DMT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC INDUCTIVE LOAD DVR IND SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 2
Output Type N-Channel
Voltage - Load 61V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 150mA
Rds On (Typ) 1.8 Ohm (Max)
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SC-74
Win Source Part Number 1104743-SZNUD3160DMT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZNUD3160DMT1G CAD Model

Description

ON Semiconductor SZNUD3160DMT1G Overview

The SZNUD3160DMT1G is a cutting-edge ESD protection device from ON Semiconductor, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transients. This product is part of ON Semiconductor's portfolio of protection devices, which are engineered to provide robust defense against the rigors of everyday electronic interference and environmental stressors.

Key Features

  • Transient Protection: The SZNUD3160DMT1G offers bidirectional transient voltage suppression, ensuring that any sudden spikes in voltage are effectively clamped, preventing damage to the circuit.
  • Low Capacitance: With its low loading capacitance, this device is ideal for protecting high-speed data lines without compromising signal integrity, making it suitable for USB 2.0, HDMI, and other high-speed interfaces.
  • Robust Surge Capability: It is capable of withstanding surge currents, thereby providing reliable protection in harsh electrical environments.
  • Small Package Size: The compact SOD-923 package is designed for space-constrained applications, allowing for efficient use of PCB real estate without sacrificing performance.
  • Automotive Qualification: The SZNUD3160DMT1G is AEC-Q101 qualified, making it suitable for automotive applications where reliability and performance under extreme conditions are paramount.

Applications

The SZNUD3160DMT1G is versatile and can be used in a variety of applications, including:

  • ESD protection for high-speed data lines in consumer electronics such as smartphones, tablets, and laptops.
  • Automotive electronics where robust ESD protection is required, including infotainment systems and navigation units.
  • Industrial controls, where equipment is exposed to harsh electrical environments and requires reliable protection.
  • Telecommunications equipment, where signal integrity and protection from electrical transients are critical.

Environmental and Quality Certifications

The SZNUD3160DMT1G from ON Semiconductor is compliant with major environmental standards, ensuring that it meets global regulatory requirements. It is RoHS compliant, indicating that it is free from hazardous substances. The device's automotive qualification underscores its quality and reliability in demanding applications.

With its combination of protection, performance, and compact size, the SZNUD3160DMT1G is an excellent choice for designers looking to enhance the longevity and reliability of their electronic products.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3774 $50.9490
285+ $0.3535 $100.7475
440+ $0.3415 $150.2600
630+ $0.3177 $200.1510
820+ $0.3057 $250.6740
1,025+ $0.2938 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess