EN
  • EN
  • DE

SZNUD3105DMT1G

Part No SZNUD3105DMT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHANNEL 1:1 SC74 / Power Switch/Driver 1:1 N-Channel 400mA SC-74
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Product Status Obsolete
Switch Type Relay, Solenoid Driver
Number of Outputs 2
Output Configuration Low Side
Output Type N-Channel
Voltage - Load 6V (Max)
Current - Output (Max) 400mA
Rds On (Typ) 900mOhm (Max)
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package SC-74
Package / Case SC-74, SOT-457
Base Product Number SZNUD3105
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253237-SZNUD3105DMT1G
Ultra Librarian 3D Model Ultra Librarian SZNUD3105DMT1G CAD Model

Description

ON Semiconductor SZNUD3105DMT1G - Zener Transient Voltage Suppressors

The SZNUD3105DMT1G from ON Semiconductor is a robust and highly efficient Zener transient voltage suppressor (TVS) designed to protect sensitive electronics from voltage spikes and transients. This device is a perfect solution for safeguarding voltage-sensitive components which can be affected by voltage transients due to system inductance, lightning, and other sudden voltage events.

Key Features:

  • High Surge Protection: The SZNUD3105DMT1G offers excellent transient voltage suppression with its peak pulse power dissipation of 400W for an 8/20μs waveform. This makes it highly capable of handling high-energy transients that can potentially damage electronic components.
  • Low Clamping Voltage: With a low clamping voltage, this TVS device ensures that the voltage spike is clamped at a safe level, preventing the excess voltage from reaching and damaging the protected components.
  • Fast Response Time: The device reacts swiftly to transient events, providing immediate protection to the circuit elements. Its response time is typically less than 1ns from 0V to BV min.
  • ESD Rating: It is characterized by an ESD rating of Class 3B (exceeding 16 kV) as per the Human Body Model (HBM) and Class C (exceeding 400 V) as per the Machine Model (MM), offering reliable protection against electrostatic discharges.
  • Low Leakage: The SZNUD3105DMT1G has a low leakage current, ensuring minimal power loss when the device is in standby mode and enhancing the overall efficiency of the application.
  • SC-88 Package: It is available in a small, leadless SC-88 package which is ideal for use in space-constrained applications. This package also provides excellent power dissipation and low inductance.
  • Environmental Compliance: The device is Pb-free, Halogen-free/BFR-free and is RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications:

The SZNUD3105DMT1G is suitable for a wide range of applications where transient voltage protection is critical. It is commonly used in:

  • Portable electronics
  • Power management systems
  • Automotive electronics
  • Industrial controls
  • Consumer electronics

With its robust construction and reliable performance, the SZNUD3105DMT1G from ON Semiconductor is an essential component for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess