EN
  • EN
  • DE

SZMMSZ5247BT1G

Part No SZMMSZ5247BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 17 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 19 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 13 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ52
Other Names SZMMSZ5247BT1G,SZMMSZ5247BT1GOSTR,SZMMSZ5247BT1GOSCT,SZMMSZ5247BT1GOSDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279724-SZMMSZ5247BT1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5247BT1G CAD Model

Description

Product Overview: SZMMSZ5247BT1G

The SZMMSZ5247BT1G is a high-quality Zener diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This Zener diode is part of ON Semiconductor's extensive range of voltage regulator devices, which are designed to provide stable reference voltages for various electronic applications.

Key Features

  • Voltage Stability: The SZMMSZ5247BT1G offers a nominal Zener voltage of 17V, making it suitable for applications that require a stable and precise voltage reference.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate levels of power, ensuring reliable operation in a variety of circuits.
  • Package: The device comes in a compact SOD-123 surface-mount package, which allows for efficient space utilization on printed circuit boards (PCBs).
  • Temperature Stability: The Zener voltage is specified for a wide operating temperature range, ensuring consistent performance across various environmental conditions.
  • Quality and Reliability: Manufactured by ON Semiconductor, the SZMMSZ5247BT1G is built to high standards of quality and reliability, ensuring long-term stability and performance in your electronic designs.

Applications

The SZMMSZ5247BT1G Zener diode is versatile and can be used in a multitude of electronic circuits. Applications include:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection circuits
  • Power management in consumer and industrial electronics
  • Waveform shaping and clipping
  • Reference elements in precision circuits

Environmental Compliance

The SZMMSZ5247BT1G complies with environmental standards and regulations, including RoHS (Restriction of Hazardous Substances), ensuring that it meets global environmental requirements and can be used in eco-friendly products.

Ordering and Packaging Information

ON Semiconductor provides the SZMMSZ5247BT1G in tape and reel packaging, facilitating easy handling and assembly during the manufacturing process. For detailed ordering and packaging information, customers should consult the datasheet or contact ON Semiconductor's sales team.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1112 $50.0400
1,100+ $0.0913 $100.4300
1,700+ $0.0884 $150.2800
2,340+ $0.0856 $200.3040
3,025+ $0.0827 $250.1675
4,045+ $0.0742 $300.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess