EN
  • EN
  • DE

SZMMSZ5240BT1G

Part No SZMMSZ5240BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 10V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±5%
Power - Max 500mW
Impedance (Maximum) (Zzt) 17 Ohm
Current - Reverse Leakage @ Vr 3μA @ 3V
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 10mA
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package SOD-123
Manufacturer Package SOD-123
Manufacturer Homepage www.onsemi.com
Win Source Part Number 727394-SZMMSZ5240BT1G
Popularity Medium
Supply and Demand Status Limited
Family Name SZMMSZ5240B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5240BT1G CAD Model

Description

The SZMMSZ5240BT1G is a high-quality Zener diode produced by ON Semiconductor, a leading supplier in the semiconductor industry. This precision device is designed to provide a reliable voltage regulation solution in a variety of electronic applications. The SZMMSZ5240BT1G is characterized by its stable Zener voltage and low leakage current, making it an ideal component for use in power supply circuits, voltage reference applications, and as a surge protector in sensitive electronics.

Key Features

  • Zener Voltage: The SZMMSZ5240BT1G has a nominal Zener voltage of 10V, which is suitable for a range of voltage regulation tasks.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can handle significant levels of power while maintaining its performance and reliability.
  • Package: The diode comes in a compact SOD-123 surface-mount package, allowing for efficient use of board space in dense circuit designs.
  • Standard Zener Breakdown Voltage Range: The device operates within a standard breakdown voltage range, ensuring consistent performance across various devices.
  • High Surge Capability: It has a high peak reverse power surge capability, which helps protect against voltage spikes and power surges.
  • Low Leakage Current: The SZMMSZ5240BT1G exhibits low leakage current, which enhances the overall efficiency of the circuit in which it is used.
  • Environmental Compliance: ON Semiconductor ensures that the SZMMSZ5240BT1G is compliant with environmental regulations, including RoHS and Pb-Free standards, making it suitable for use in environmentally sensitive applications.

Applications

The SZMMSZ5240BT1G Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics
  • Telecommunications equipment

In conclusion, the SZMMSZ5240BT1G from ON Semiconductor is a robust and reliable Zener diode that offers precision voltage regulation and protection for a wide array of electronic devices. Its compact form factor, combined with its high performance and compliance with environmental standards, makes it a preferred choice for engineers and designers looking to enhance the stability and safety of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
650+ $0.0770 $50.0500
1,585+ $0.0632 $100.1720
2,450+ $0.0613 $150.1850
3,375+ $0.0593 $200.1375
4,365+ $0.0573 $250.1145
5,840+ $0.0514 $300.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390,063 pieces
MOQ: 650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess