EN
  • EN
  • DE

SZMMSZ24T3G

Part No SZMMSZ24T3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Bulk
Voltage - Zener (Nom) (Vz) 24 V
Power - Max 500 mW
Impedance (Max) (Zzt) 70 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 16.8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Other Names 2156-SZMMSZ24T3G-488
Standard Package 1
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1279711-SZMMSZ24T3G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ24T3G CAD Model

Description

The ON Semiconductor SZMMSZ24T3G is a high-quality Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 24V. Designed to withstand a power dissipation of 500mW, this diode is suitable for a wide range of applications, from voltage stabilization to voltage-sensitive circuit protection.

Manufactured with ON Semiconductor's superior process technology, the SZMMSZ24T3G ensures a tight voltage tolerance of ±5%, making it a reliable choice for precision applications. This Zener diode is also characterized by its low leakage current and excellent stability over time, ensuring long-term performance and reliability.

The compact SOD-123 surface-mount package allows for efficient use of PCB space, making it ideal for high-density circuit designs. Additionally, this package is designed for optimal thermal performance, ensuring that the diode operates within its specified temperature range even under high power conditions.

The SZMMSZ24T3G is also designed with the environment in mind. It is fully RoHS compliant and free from lead and other environmentally sensitive materials, making it a responsible choice for electronic designs. This commitment to environmental standards reflects ON Semiconductor's dedication to sustainability and eco-friendly manufacturing practices.

Key features of the SZMMSZ24T3G include its ability to provide a stable reference voltage, ease of integration into various circuit designs, and its robust construction that ensures durability even in challenging conditions. Whether you're designing power management systems, consumer electronics, or industrial equipment, the ON Semiconductor SZMMSZ24T3G Zener diode is a dependable component that delivers consistent performance.

In summary, the ON Semiconductor SZMMSZ24T3G is a versatile and reliable Zener diode that offers precise voltage regulation for a variety of electronic applications. Its compact form factor, environmental compliance, and robust design make it a top choice for designers seeking quality and performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0753 $57.9810
1,870+ $0.0618 $115.5660
2,895+ $0.0600 $173.7000
3,985+ $0.0580 $231.1300
5,155+ $0.0561 $289.1955
6,900+ $0.0503 $347.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess