EN
  • EN
  • DE

SZMMSZ16T1G

Part No SZMMSZ16T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 16 V 500 mW ±5% Surface Mount SOD-123
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name SZMMSZ16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMMSZ16T1GOSTR, SZMMSZ16T1GOSDKR, SZMMSZ16T1GOSCT, SZMMSZ16T1G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898807-SZMMSZ16T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ16T1G CAD Model

Description

The ON Semiconductor SZMMSZ16T1G is a high-quality Zener diode designed for providing a reliable voltage reference. This surface-mount device is housed in a compact SOD-123 package, making it suitable for applications where space is at a premium. The SZMMSZ16T1G offers a nominal Zener voltage of 16 volts, which is ideal for stabilizing voltage in a variety of electronic circuits.

Key Features:

  • Zener Voltage: The device has a Zener voltage of 16V, making it suitable for use in a range of voltage regulation applications.
  • Power Dissipation: With a power dissipation of 500 mW, the SZMMSZ16T1G can withstand moderate levels of power without compromising performance.
  • Tolerance: It comes with a standard tolerance of ±5%, ensuring precise voltage regulation for sensitive components.
  • Package: The small SOD-123 package is perfect for space-constrained applications, offering a compact solution without sacrificing performance.
  • Operating Temperature: It can operate over a broad temperature range from -55°C to +150°C, suitable for challenging environmental conditions.

Applications:

The SZMMSZ16T1G is versatile and can be used in various electronic devices and systems. Some common applications include:

  • Power supply regulators
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SZMMSZ16T1G Zener diode is no exception. It is manufactured to high standards to ensure reliability and performance in your electronic designs. Whether you're developing consumer electronics or industrial systems, the SZMMSZ16T1G is an excellent choice for maintaining voltage stability.

For designers and engineers looking for a dependable Zener diode with a specific voltage reference, the ON Semiconductor SZMMSZ16T1G offers a blend of performance, compactness, and durability.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8219 $53.4235
150+ $0.6744 $101.1600
230+ $0.6534 $150.2820
320+ $0.6323 $202.3360
410+ $0.6112 $250.5920
550+ $0.5480 $301.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess