EN
  • EN
  • DE

SZMMBZ5262BLT1G

Part No SZMMBZ5262BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 225MW SOT23-3 / Zener Diode 51 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 125 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 39 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ5262
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMMBZ5262BLT1GOSDKR,SZMMBZ5262BLT1GOSCT,SZMMBZ5262BLT1G-ND,SZMMBZ5262BLT1GOSTR
Standard Package 3,000
Win Source Part Number 964742-SZMMBZ5262BLT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5262BLT1G CAD Model

Description

The SZMMBZ5262BLT1G is a robust voltage regulator diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of the Zener diode family, which is commonly used in providing voltage regulation for electronic circuits. The SZMMBZ5262BLT1G is specifically engineered to offer a tight voltage tolerance and stability under operational variances such as voltage fluctuations and temperature changes.

Key Features

  • Voltage Range: This Zener diode has a nominal Zener voltage of 56V, making it suitable for a wide range of applications that require a regulated voltage of this level.
  • Power Dissipation: With a power dissipation of 225 mW, the SZMMBZ5262BLT1G can handle a moderate amount of power, ensuring reliable operation in various circuit configurations.
  • Package: Encased in a small SOT-23 surface-mount package, this component is designed for compact PCB layouts, offering designers a space-saving solution without compromising performance.
  • High Surge Capability: The device is capable of withstanding surge stresses, providing reliable performance and protection for sensitive electronic components.
  • RoHS Compliant: The SZMMBZ5262BLT1G complies with the RoHS directive, making it an environmentally friendly choice for manufacturers concerned with the ecological impact of their products.

Applications

The SZMMBZ5262BLT1G is versatile and can be employed in various applications, including:

  • Voltage regulation modules
  • Overvoltage and surge voltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial and automotive systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMBZ5262BLT1G is no exception. This component is designed to meet strict industry standards for performance and reliability, ensuring a long operational life and consistent functionality in the field.

Conclusion

With its precise voltage regulation, compact form factor, and compliance with environmental standards, the SZMMBZ5262BLT1G from ON Semiconductor is an excellent choice for designers looking to integrate a reliable voltage regulation solution into their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,575+ $0.0367 $57.8025
3,835+ $0.0302 $115.8170
5,930+ $0.0293 $173.7490
8,165+ $0.0283 $231.0695
10,550+ $0.0274 $289.0700
14,155+ $0.0245 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,482 pieces
In Stock: 91,341 pieces Factory Stock: 3,141 pieces
MOQ: 1575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess