EN
  • EN
  • DE

SZMMBZ5261ELT1G

Part No SZMMBZ5261ELT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 47V 225MW SOT23-3 / Zener Diode 47 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 47 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 105 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 36 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ5261
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2156-SZMMBZ5261ELT1G-OS,ONSONSSZMMBZ5261ELT1G
Standard Package 3,000
Win Source Part Number 1122432-SZMMBZ5261ELT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5261ELT1G CAD Model

Description

ON Semiconductor SZMMBZ5261ELT1G Zener Diode

The SZMMBZ5261ELT1G from ON Semiconductor is a high-performance Zener diode designed to offer excellent voltage regulation with a nominal Zener voltage of 47 V. This surface-mount device comes in a compact SOT-23 package, making it ideal for space-constrained applications where size and power density are critical considerations.

Key Features:

  • Zener Voltage: The device features a precise Zener voltage of 47 V, which is suitable for a variety of voltage regulation applications.
  • Power Dissipation: With a power dissipation of 225 mW, the SZMMBZ5261ELT1G can handle a moderate amount of power, making it suitable for a range of electronic circuits.
  • Package: The compact SOT-23 package allows for efficient use of PCB space and is designed for automated assembly processes.
  • Low Leakage Current: The device exhibits low leakage current, ensuring minimal power loss and increased efficiency in operation.
  • High Surge Capability: It offers a high surge capability, providing robust performance and reliability in the presence of transient voltage spikes.
  • Wide Operating Temperature Range: The diode operates effectively over a broad temperature range, making it suitable for various challenging environmental conditions.

Applications:

The SZMMBZ5261ELT1G is designed to meet the needs of a diverse range of electronic applications. It is commonly used in:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computing devices
  • Telecommunication systems

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SZMMBZ5261ELT1G is no exception. It is manufactured using high-grade materials and state-of-the-art technology, ensuring that it meets the stringent requirements of the electronics industry. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet provided by ON Semiconductor. The SZMMBZ5261ELT1G represents a reliable and efficient solution for voltage regulation needs in a wide array of electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess