EN
  • EN
  • DE

SZMMBZ5248BLT1G

Part No SZMMBZ5248BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 35 Weeks
Features Zener Diode 18 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SZMMBZ5248
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMMBZ5248BLT1GOSCT, SZMMBZ5248BLT1GOSDKR, SZMMBZ5248BLT1GOSTR, SZMMBZ5248BLT1G-ND, 2266-SZMMBZ5248BLT1G
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898803-SZMMBZ5248BLT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5248BLT1G CAD Model

Description

ON Semiconductor SZMMBZ5248BLT1G Zener Diode

The SZMMBZ5248BLT1G from ON Semiconductor is a highly efficient and reliable Zener diode, designed to offer excellent voltage regulation with a minimal footprint. This surface-mount device is engineered to provide a Zener voltage of 18V, making it an ideal choice for a wide range of applications that require precise voltage control.

Constructed with ON Semiconductor's cutting-edge technology, the SZMMBZ5248BLT1G is housed in a small SOT-23 package, which is favored for its space-saving design. This compact form factor is particularly beneficial in applications where board space is at a premium, allowing designers to maximize functionality in a limited area.

This Zener diode is characterized by its low leakage current and excellent stability. It is capable of handling a power dissipation of 225 mW, which, combined with its thermal performance, ensures reliable operation over a wide temperature range. The device is specified to operate between -55°C and +150°C, making it suitable for harsh environments and demanding applications.

The SZMMBZ5248BLT1G is commonly used in voltage regulation scenarios, such as protecting sensitive electronics from overvoltage conditions or stabilizing voltage in power supply circuits. It is also frequently employed in applications that require a reference voltage, such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

ON Semiconductor has designed the SZMMBZ5248BLT1G with safety in mind. The device meets the stringent requirements of the ISO/IEC 17025:2005 standard, ensuring that it is produced with the highest quality and reliability standards. Furthermore, the Zener diode is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability and the reduction of hazardous substances in electronic components.

In summary, the SZMMBZ5248BLT1G Zener diode from ON Semiconductor is an exceptional choice for designers looking for a high-performance voltage regulator in a compact package. Its robust design, stability, and compliance with international standards make it a versatile component suitable for a myriad of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,955+ $0.0296 $57.8680
4,740+ $0.0244 $115.6560
7,355+ $0.0236 $173.5780
10,155+ $0.0228 $231.5340
13,090+ $0.0221 $289.2890
17,545+ $0.0198 $347.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 1955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess