EN
  • EN
  • DE

SZMMBZ5234BLT1G

Part No SZMMBZ5234BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 6.2 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SZMMBZ5234
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMMBZ5234BLT1GOSCT, SZMMBZ5234BLT1GOSDKR, SZMMBZ5234BLT1G-ND, SZMMBZ5234BLT1GOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898798-SZMMBZ5234BLT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5234BLT1G CAD Model

Description

ON Semiconductor's SZMMBZ5234BLT1G: A Robust Voltage Regulator Zener Diode

The SZMMBZ5234BLT1G is a high-quality Zener diode designed by ON Semiconductor, renowned for its precision voltage regulation and robust performance in a variety of electronic applications. This Zener diode is a go-to component for engineers looking to implement a reliable voltage clamping solution or establish a stable reference voltage in their circuit designs.

Key Features

  • Voltage Regulation: The SZMMBZ5234BLT1G provides a nominal Zener voltage of 6.2V, making it suitable for a range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With its capability to dissipate up to 225 mW of power, this Zener diode can handle a substantial amount of energy, ensuring stable operation under various conditions.
  • Package: Encased in an SOT-23 surface mount package, the SZMMBZ5234BLT1G is designed for compact and efficient PCB layout, allowing for easy integration into space-constrained designs.
  • ESD Tolerance: The device features excellent electrostatic discharge (ESD) tolerance, providing additional protection against sudden voltage spikes that can damage electronic components.
  • Temperature Stability: Engineered to perform consistently across a wide temperature range, this Zener diode maintains its voltage regulation characteristics even under thermal stress.

Applications

The versatility of the SZMMBZ5234BLT1G makes it suitable for a wide array of applications, including:

  • Voltage reference in power supplies
  • Overvoltage and surge protection circuits
  • Consumer electronics voltage stabilization
  • Automotive and industrial electronics

ON Semiconductor's commitment to quality is evident in the SZMMBZ5234BLT1G, as it is manufactured to meet stringent standards, ensuring reliability and performance. Whether you're designing a simple power supply or a complex electronic system, the SZMMBZ5234BLT1G is an excellent choice for maintaining voltage integrity and protecting sensitive circuitry.

With its combination of a small footprint, high power dissipation, and precise voltage control, the SZMMBZ5234BLT1G from ON Semiconductor stands out as a valuable component for designers aiming to enhance the stability and longevity of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,955+ $0.0296 $57.8680
4,740+ $0.0244 $115.6560
7,355+ $0.0236 $173.5780
10,155+ $0.0228 $231.5340
13,090+ $0.0221 $289.2890
17,545+ $0.0198 $347.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 1955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess