EN
  • EN
  • DE

SZMM5Z3V0T1G

Part No SZMM5Z3V0T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 3 V
Tolerance ±7%
Power - Max 500 mW
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZMM5
Other Names SZMM5Z3V0T1G,SZMM5Z3V0T1GOSTR,SZMM5Z3V0T1GOSCT,SZMM5Z3V0T1GOSDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279688-SZMM5Z3V0T1G
Ultra Librarian 3D Model Ultra Librarian SZMM5Z3V0T1G CAD Model

Description

ON Semiconductor SZMM5Z3V0T1G: Voltage Regulator Diode

The ON Semiconductor SZMM5Z3V0T1G is a robust voltage regulator diode designed to offer stable zener voltages and optimal performance for a variety of applications. This product is part of ON Semiconductor's high-quality Zener voltage regulator diodes series, providing a zener voltage of 3.0 volts, which makes it an ideal choice for precision voltage regulation tasks.

Constructed with ON Semiconductor's superior silicon technology, the SZMM5Z3V0T1G is characterized by its low leakage current and excellent stability over time and temperature variations. It is housed in a compact SOD-123 surface-mount package, which not only saves valuable board space but also ensures enhanced thermal performance and reliability.

Key features of the SZMM5Z3V0T1G include:

  • Standard Zener Breakdown Voltage Range: 3.0V
  • Peak Power: 500 mW at 10 ms
  • ESD Rating of Class 3 (>16 kV) per Human Body Model
  • Compact SOD-123 Package
  • Low Leakage Current and High Surge Capability
  • PPM Solder Contacts
  • Lead-Free, RoHS Compliant, and Halogen-Free

The device's surge capability makes it suitable for use in applications where it may be exposed to voltage spikes, while its low leakage current ensures minimal power loss in steady-state conditions. The SZMM5Z3V0T1G is also designed to meet environmental standards, being completely lead-free, RoHS compliant, and halogen-free, making it a responsible choice for environmentally conscious manufacturers.

Applications for the SZMM5Z3V0T1G are diverse and include voltage regulation for sensitive electronics, protection circuits in consumer electronics, and as a reference voltage in various circuits. Its reliability and precision make it a go-to component for designers looking for a voltage regulator solution that will maintain system stability and prolong the operational lifespan of their products.

For detailed specifications and application guidelines, engineers and designers should consult the official ON Semiconductor datasheets and product manuals. The SZMM5Z3V0T1G represents ON Semiconductor's commitment to quality, performance, and environmental sustainability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,480 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess