EN
  • EN
  • DE

SZMM5Z2V4T5G

Part No SZMM5Z2V4T5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series *
Package Tape & Reel
Base Product Number SZMM5
Other Names 488-SZMM5Z2V4T5GTR,488-SZMM5Z2V4T5GDKR,2832-SZMM5Z2V4T5GTR,2832-SZMM5Z2V4T5G-488,488-SZMM5Z2V4T5GCT
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279732-SZMM5Z2V4T5G
Ultra Librarian 3D Model Ultra Librarian SZMM5Z2V4T5G CAD Model

Description

The ON Semiconductor SZMM5Z2V4T5G is a high-quality Zener diode designed to offer a reliable voltage regulation solution in a variety of electronic applications. This Zener voltage regulator diode is a popular choice among professionals for its stability, precision, and durability.

Key Features:

  • Nominal Zener Voltage: 2.4V
  • Power Dissipation: 500mW, which ensures it can handle a moderate amount of power without overheating or failing.
  • Tolerance: A precise tolerance of ±5% for the Zener voltage, providing accurate voltage regulation.
  • Package: Comes in an SOD-123 surface-mount package, which is compact and suitable for high-density circuit designs.
  • Operating Temperature Range: -55°C to +150°C, allowing the diode to function effectively in a wide range of environmental conditions.
  • Qualification: Qualified according to AEC-Q101 standards, ensuring reliability for automotive applications.

Applications:

The SZMM5Z2V4T5G is versatile and can be used in various applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Automotive electronics where consistent performance is critical

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SZMM5Z2V4T5G is no exception. The device is manufactured with high standards to ensure it meets the requirements of the most demanding applications. Its robust design and AEC-Q101 qualification make it suitable for automotive and industrial markets where failure is not an option.

Conclusion:

Whether you are designing a power management system, a protection circuit, or simply need a reliable voltage reference, the ON Semiconductor SZMM5Z2V4T5G Zener diode is an excellent choice. Its combination of features, quality, and reliability makes it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1175 $50.5250
1,040+ $0.0965 $100.3600
1,610+ $0.0934 $150.3740
2,215+ $0.0904 $200.2360
2,865+ $0.0874 $250.4010
3,830+ $0.0784 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess