EN
  • EN
  • DE

SZMM5Z12VT5G

Part No SZMM5Z12VT5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER SOD523 / Zener Diode 12 V 500 mW ±5.42% Surface Mount SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±5.42%
Power - Max 500 mW
Impedance (Max) (Zzt) 25 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZMM5
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279736-SZMM5Z12VT5G
Ultra Librarian 3D Model Ultra Librarian SZMM5Z12VT5G CAD Model

Description

ON Semiconductor's SZMM5Z12VT5G: A Robust Voltage Regulator Solution

The SZMM5Z12VT5G from ON Semiconductor is a high-quality Zener voltage regulator diode designed to offer excellent voltage stabilization for various electronic applications. This surface-mount component is part of ON Semiconductor's extensive Zener diode product line, which is known for its reliability and performance. The SZMM5Z12VT5G is particularly suited for situations where a precise voltage regulation is critical.

Key Features

  • Voltage Regulation: The SZMM5Z12VT5G provides a nominal Zener voltage of 12V, making it suitable for a range of circuits that require a stabilized voltage level.
  • Power Dissipation: With a power dissipation of 500mW, this diode can handle a moderate amount of power, ensuring stable operation under various conditions.
  • Package: Encased in an SOD-123 package, the SZMM5Z12VT5G is designed for compact surface-mount applications, providing a space-saving solution without sacrificing performance.
  • High Surge Capability: It features a surge capability that allows it to withstand transient over-voltage conditions, thereby offering additional protection for sensitive electronic components.
  • Temperature Range: The SZMM5Z12VT5G operates within a broad junction temperature range from -55°C to +150°C, ensuring reliable performance across various environmental conditions.

Applications

The versatility of the SZMM5Z12VT5G makes it ideal for use in a diverse array of applications, including:

  • Power management in consumer electronics
  • Over-voltage protection circuits
  • Regulation modules in industrial systems
  • Backup power supplies
  • Automotive electronics where stable voltage is crucial

ON Semiconductor's commitment to quality is evident in the SZMM5Z12VT5G, which is designed for optimal performance and longevity. Whether you're an engineer working on a new design or a technician repairing existing equipment, the SZMM5Z12VT5G is a reliable choice for ensuring stable voltage regulation in your electronic devices.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2362 $50.7830
520+ $0.1939 $100.8280
800+ $0.1878 $150.2400
1,105+ $0.1817 $200.7785
1,425+ $0.1757 $250.3725
1,905+ $0.1575 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess