EN
  • EN
  • DE

SZMM3Z6V2T1G

Part No SZMM3Z6V2T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 300MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±6%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 3μA @ 4V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1077944-SZMM3Z6V2T1G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian SZMM3Z6V2T1G CAD Model

Description

ON Semiconductor SZMM3Z6V2T1G - Zener Voltage Regulator Diode

The ON Semiconductor SZMM3Z6V2T1G is a highly efficient, surface-mount Zener voltage regulator diode designed for applications requiring voltage regulation with minimal power loss. This precision Zener diode offers a nominal Zener voltage of 6.2 volts, making it suitable for a wide range of electronic circuits, including power management, voltage reference, and protection applications.

Constructed with ON Semiconductor's advanced silicon technology, the SZMM3Z6V2T1G provides a tight voltage tolerance, ensuring reliable operation even under varying environmental conditions. Its standard Zener breakdown voltage range is from 5.8V to 6.6V, which allows for flexibility in design and application.

This Zener diode comes in a compact SOD-323 package, which is ideal for high-density circuit boards where space is at a premium. Despite its small size, it offers excellent thermal performance and power dissipation of 300mW, which contributes to its overall efficiency and longevity.

Key features of the SZMM3Z6V2T1G include:

  • Nominal Zener Voltage: 6.2V
  • Power Dissipation: 300mW
  • Standard Zener Breakdown Voltage Range: 5.8V to 6.6V
  • Package: SOD-323
  • Operating Temperature Range: -55°C to +150°C
  • Surface Mount Device (SMD)
  • RoHS compliant and Lead-Free

The SZMM3Z6V2T1G is a versatile component that can be used in various electronic devices to provide voltage stabilization with high precision. Its robust construction ensures that it can withstand harsh conditions, making it suitable for industrial and automotive applications, as well as consumer electronics.

With its combination of features, the ON Semiconductor SZMM3Z6V2T1G represents a reliable choice for designers looking to incorporate a stable voltage regulator into their circuits without compromising on space or power efficiency.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1,145+ $0.0505 $57.8225
2,790+ $0.0415 $115.7850
4,315+ $0.0402 $173.4630
5,935+ $0.0390 $231.4650
7,695+ $0.0376 $289.3320
10,275+ $0.0337 $346.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 1145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess