EN
  • EN
  • DE

SZMM3Z51VT1G

Part No SZMM3Z51VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 300MW SOD323 / Zener Diode 51 V 300 mW ±6% Surface Mount SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±6%
Power - Max 300 mW
Impedance (Max) (Zzt) 500 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 35.7 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SZMM3
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 488-SZMM3Z51VT1GCT,488-SZMM3Z51VT1GTR,SZMM3Z51VT1G-ND,488-SZMM3Z51VT1GDKR
Standard Package 3,000
Win Source Part Number 1324917-SZMM3Z51VT1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z51VT1G CAD Model

Description

The SZMM3Z51VT1G from ON Semiconductor is a high-quality Zener voltage regulator diode designed for electronic applications requiring a precise voltage regulation. This surface-mount device comes in a compact SOD-323 package, making it suitable for high-density circuit boards where space is at a premium.

Key Features

  • Nominal Zener Voltage: 51V, providing a stable reference voltage for various applications.
  • Power Dissipation: With a power dissipation of 300 mW, this Zener diode can handle a moderate amount of power, making it suitable for a wide range of electronic circuits.
  • Compact Package: The SOD-323 package is ideal for space-constrained applications, allowing designers to maximize the functionality of their circuit boards.
  • High Precision: The precise voltage regulation ensures consistent performance, which is critical for sensitive electronic components.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to +150°C, this Zener diode is reliable in various environmental conditions.
  • Standard Zener Breakdown Voltage Range: The breakdown voltage range ensures that the device can be used for a variety of voltage regulation tasks.

Applications

The SZMM3Z51VT1G is versatile and can be used in numerous electronic applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computing devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SZMM3Z51VT1G is no exception. This Zener diode is designed to meet the rigorous standards of the electronics industry, ensuring long-term stability and performance in your application.

Whether you're developing power management systems or looking to protect sensitive circuits, the SZMM3Z51VT1G from ON Semiconductor is an excellent choice for your voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2117 $50.8080
580+ $0.1737 $100.7460
895+ $0.1683 $150.6285
1,230+ $0.1629 $200.3670
1,590+ $0.1574 $250.2660
2,125+ $0.1412 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,150 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess