EN
  • EN
  • DE

SZBZX84C5V1LT3G

Part No SZBZX84C5V1LT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±6%
Power - Max 225 mW
Impedance (Max) (Zzt) 60 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
Other Names SZBZX84C5V1LT3G,SZBZX84C5V1LT3GOSDKR,SZBZX84C5V1LT3GOSCT,SZBZX84C5V1LT3GOSTR
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279676-SZBZX84C5V1LT3G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C5V1LT3G CAD Model

Description

The ON Semiconductor SZBZX84C5V1LT3G is a high-performance, surface-mount Zener diode designed for a variety of applications that require voltage regulation and protection. This efficient and reliable component is an exemplary choice for designers looking to maintain a precise voltage level within their electronic circuits.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 5.1V, the SZBZX84C5V1LT3G provides stable voltage regulation, ensuring consistent performance and protection against voltage spikes.
  • Power Dissipation: The device is capable of dissipating up to 300mW of power, which allows for a robust operation in various conditions.
  • Package: Housed in a compact SOT-23 package, it is ideal for space-constrained applications, providing a small footprint without compromising on power and performance.
  • Operating Temperature Range: It operates within a wide temperature range of -55°C to +150°C, making it suitable for industrial and automotive applications that may experience extreme temperature variations.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in critical circuit designs.

Applications

The SZBZX84C5V1LT3G is versatile and can be used in a variety of applications:

  • Voltage regulation modules
  • Overvoltage and surge voltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computing devices
  • Automotive electronics
  • Industrial equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZBZX84C5V1LT3G is no exception. It is manufactured to meet high-quality standards, ensuring reliability and performance in even the most demanding applications. The product is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

In summary, the SZBZX84C5V1LT3G Zener diode from ON Semiconductor is a durable and precise solution for applications requiring voltage regulation and protection. Its compact design, robust power dissipation, and wide operating temperature range make it suitable for a broad spectrum of electronic devices and systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1,890+ $0.0265 $50.0850
4,610+ $0.0217 $100.0370
7,110+ $0.0211 $150.0210
9,805+ $0.0204 $200.0220
12,695+ $0.0197 $250.0915
16,950+ $0.0177 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1890 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess