EN
  • EN
  • DE

SZBZX84C22LT3G

Part No SZBZX84C22LT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 22V 225MW SOT23-3 / Zener Diode 22 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 22 V
Tolerance ±6%
Power - Max 225 mW
Impedance (Max) (Zzt) 55 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 15.4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZBZX84C22LT3GOSTR,2832-SZBZX84C22LT3GTR,SZBZX84C22LT3GOSCT,SZBZX84C22LT3G-ND,2832-SZBZX84C22LT3G-488,SZBZX84C22LT3GOSDKR
Standard Package 10,000
Win Source Part Number 1325498-SZBZX84C22LT3G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C22LT3G CAD Model

Description

The SZBZX84C22LT3G from ON Semiconductor is a surface-mount Zener diode that offers excellent voltage regulation with a minimal footprint. Designed for applications requiring a precise voltage reference, this Zener diode is commonly used in power supplies, voltage regulators, and other electronic circuits where voltage stabilization is essential.

Key Features

  • Nominal Zener Voltage: 22V, providing a stable voltage reference for various electronic applications.
  • Power Dissipation: With a power dissipation of 300mW, it can handle moderate levels of power without compromising performance.
  • Package: The SOT-23 package is compact and suitable for high-density circuit designs.
  • Tolerance: A tight tolerance of ±5% ensures precise voltage regulation for sensitive circuits.
  • Operating Temperature Range: This diode operates effectively within a wide temperature range from -55°C to +150°C, making it versatile for various environmental conditions.
  • Quality and Reliability: ON Semiconductor is known for their commitment to quality, and this Zener diode is no exception, providing reliable performance in a range of applications.

Applications

The SZBZX84C22LT3G Zener diode is ideal for use in:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics

Environmental and Regulatory Compliance

This product is compliant with RoHS (Restriction of Hazardous Substances) directives, indicating that it is manufactured with a commitment to environmental safety and sustainability. It is also lead-free, reducing the environmental impact and health risks associated with lead-based electronic components.

Conclusion

The ON Semiconductor SZBZX84C22LT3G Zener diode is a reliable and versatile component that offers precise voltage regulation for a wide array of electronic applications. Its compact size, robust power handling, and compliance with environmental standards make it a smart choice for designers looking to enhance the stability and performance of their circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,685+ $0.0343 $57.7955
4,100+ $0.0282 $115.6200
6,330+ $0.0274 $173.4420
8,735+ $0.0265 $231.4775
11,315+ $0.0256 $289.6640
15,155+ $0.0229 $347.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 1685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess