EN
  • EN
  • DE

STR-NIS5132-GEVB

Part No STR-NIS5132-GEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Type Circuit Protection
Function Electronic Fuses (eFuse)
Utilized IC / Part NIS5132
Supplied Contents Board(s)
Base Product Number STR-NIS5132
Other Names 488-STR-NIS5132-GEVB
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1284846-STR-NIS5132-GEVB
Ultra Librarian 3D Model Ultra Librarian STR-NIS5132-GEVB CAD Model

Description

The STR-NIS5132-GEVB from ON Semiconductor is an advanced evaluation board designed for engineers and developers to assess the performance and capabilities of the STR-NIS5132 Smart Reset™ IC. This particular device is engineered to provide a reliable and intelligent reset function for electronic products, ensuring enhanced user experience and system stability.

Key Features

  • Smart Reset Technology: The STR-NIS5132-GEVB incorporates ON Semiconductor's proprietary Smart Reset technology, which allows the system to recover from a frozen state or software crash without the need for a power cycle.
  • Dual-Button Operation: The evaluation board is designed with a dual-button operation that requires simultaneous pressing of two buttons for a predefined duration to initiate the reset function, preventing accidental resets.
  • Programmable Delay Time: Users can program the delay time required to activate the reset signal, providing flexibility to cater to different system requirements.
  • Robust Design: Built to withstand harsh environments, the STR-NIS5132-GEVB is designed with over-voltage protection and ESD immunity, ensuring long-term reliability and performance.

Applications

The STR-NIS5132-GEVB is suitable for a wide range of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and gaming consoles
  • Industrial control systems
  • Automotive infotainment and telematics
  • Smart home devices and IoT applications

Easy to Use and Integrate

The evaluation board is user-friendly and comes with detailed documentation, making it easy for developers to integrate the STR-NIS5132 into their designs. With its compact size and comprehensive feature set, the STR-NIS5132-GEVB serves as an excellent tool for developing robust and user-friendly electronic systems.

Package Contents

Each STR-NIS5132-GEVB package includes the evaluation board itself, along with relevant technical documentation to assist users in getting started quickly. Additional resources such as application notes and design guides are available through ON Semiconductor's website.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess