EN
  • EN
  • DE

STR-NCL30160-1A-LED-GEVB

Part No STR-NCL30160-1A-LED-GEVB
Manufacturer ON Semiconductor
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr onsemi
Series Strata
Package Bulk
Current - Output / Channel 1A
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input 6.3V ~ 40V
Supplied Contents Board(s)
Utilized IC / Part NCL30160
Base Product Number STR-NCL30160
Other Names 488-STR-NCL30160-1A-LED-GEVB
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1283892-STR-NCL30160-1A-LED-GEVB
Ultra Librarian 3D Model Ultra Librarian STR-NCL30160-1A-LED-GEVB CAD Model

Description

The STR-NCL30160-1A-LED-GEVB is a high-performance LED driver solution from ON Semiconductor, designed to cater to a wide range of lighting applications. This evaluation board is specifically engineered to demonstrate the capabilities of the NCL30160 LED driver IC, which is a primary side regulated controller with Quasi-Resonant (QR) operation, ensuring energy-efficient and reliable performance for LED lighting systems.

The NCL30160 IC embedded within the STR-NCL30160-1A-LED-GEVB is optimized for constant current regulation, providing excellent line and load regulation with a wide input voltage range. This makes the product highly versatile and suitable for a variety of applications, including residential lighting, commercial lighting, and industrial illumination. The QR operation of the IC helps in reducing electromagnetic interference (EMI), thereby complying with stringent EMI regulations.

One of the standout features of the STR-NCL30160-1A-LED-GEVB is its ability to support dimming functionality. This is made possible through the use of both analog and pulse width modulation (PWM) dimming techniques, offering flexibility and control over the lighting environment. The dimming capability also contributes to energy savings and extends the lifespan of the lighting system.

The evaluation board is designed with protection features that ensure the longevity and safety of the lighting system. These include overvoltage protection, short-circuit protection, and thermal shutdown. Such provisions safeguard the system against various electrical anomalies and operational mishaps.

ON Semiconductor has designed the STR-NCL30160-1A-LED-GEVB with simplicity in mind, providing an easy-to-use platform for designers and engineers to explore and implement the NCL30160 LED driver in their lighting solutions. The board's user-friendly nature is complemented by comprehensive technical documentation and support from ON Semiconductor, making it an ideal choice for rapid prototyping and testing.

In summary, the STR-NCL30160-1A-LED-GEVB from ON Semiconductor is a testament to the company's commitment to delivering high-quality, energy-efficient, and versatile lighting solutions. Its robust design, coupled with advanced features, makes it a go-to choice for professionals looking to enhance their lighting systems with state-of-the-art LED driver technology.

You May Also Be Interested in

STMicroelectronics
Lowest to $257.5374
STMicroelectronics
Need more? Email Us
Microchip Technology
MAQ3203YM EVALUATION BOARD / MAQ3203 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EVALUATION MODULE / TPS54200 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess