EN
  • EN
  • DE

STK672523E

Part No STK672523E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Unipolar 2-phase Full & Half Stepping Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SIP
Interface Parallel
Lead Free Yes
Logic Function AND
Maximum Operating Temperature 105 °C
Min Operating Temperature 0 °C
Mount Through Hole
Output Current 1.1 A
RoHS Compliant
Win Source Part Number 1021635-STK672523E
Categories PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK672523E CAD Model

Description

The STK672523E from ON Semiconductor is a highly-integrated, high-performance stepper motor driver IC designed to deliver precision and power in a compact package. This advanced driver is suitable for a wide range of applications, including office automation machines, factory automation, and robotics, offering designers a versatile solution for controlling bipolar stepper motors.

Key Features

  • Integrated Unipolar Constant-Current Motor Driver: The STK672523E integrates a unipolar constant-current motor driver, which enables smooth and precise motor control.
  • Wide Operating Voltage Range: This device operates over a wide range of voltages, from 10V to 42V, accommodating various stepper motor requirements and ensuring compatibility with a broad spectrum of applications.
  • High Output Current Capability: It can deliver up to 1.5A per phase without a heat sink, making it capable of driving a wide array of stepper motors.
  • Micro-Stepping Support: The IC supports micro-stepping, which allows for finer control of the stepper motor, resulting in smoother motion and higher precision.
  • Built-in Protection Features: The STK672523E comes with multiple protection features, including thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring the safety and longevity of both the IC and the motor.

Applications

The versatility and robustness of the STK672523E make it an ideal choice for a multitude of applications that require precise motor control, such as:

  • 3D Printers
  • CNC Machines
  • Automated Guided Vehicles (AGVs)
  • Robotics
  • Surveillance Systems
  • Medical Equipment

Easy Integration

The compact design and minimal external component requirements of the STK672523E facilitate easy integration into system designs, saving space and reducing complexity. Its high level of integration helps accelerate the design cycle, allowing product developers to bring their products to market faster.

With its robust feature set and ON Semiconductor's reputation for quality, the STK672523E stepper motor driver is a reliable choice for engineers looking to enhance the performance and efficiency of their motor control applications.

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess