EN
  • EN
  • DE

STK672-410C-E

Part No STK672-410C-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Thick-Film Hybrid IC 2-phase Stepping Motor Driver | IC MOTOR DRIVER UNIPOLAR 19SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Output Current 3A
Supply Voltage (V) 4.75V ~ 5.25V
Load Voltage (V) 10V ~ 45V
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package 19-SSIP Formed Leads
Supplier Device Package 19-SIP
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1261268-STK672-410C-E
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK672-410C-E CAD Model

Description

ON Semiconductor's STK672-410C-E Stepper Motor Driver

The STK672-410C-E is a high-quality stepper motor driver module designed by ON Semiconductor, a leading company in energy-efficient innovations. This integrated circuit (IC) is specifically engineered to drive unipolar stepper motors with precision and efficiency, making it an ideal choice for a wide range of applications including office automation machines, factory automation, and robotics.

Key Features

  • Output Configuration: The STK672-410C-E provides a unipolar output configuration which is suitable for driving a two-phase stepper motor.
  • High Voltage and Current Capacity: It operates at a voltage range of up to 44V and can deliver a maximum current of 1.5A, ensuring compatibility with a variety of stepper motors.
  • Built-in Microstepping Controller: The device includes a microstepping controller capable of driving the motor in fractional steps, improving the precision and smoothness of motor movement.
  • On-Chip Fixed Off-Time PWM Current Controller: This feature regulates the current in the motor windings, providing efficient motor operation and reducing power loss.
  • Thermal Shutdown (TSD) and Overcurrent Protection (ISD): Safety features like TSD and ISD protect the IC from potential damage due to excessive heat or current.

Applications

The STK672-410C-E is versatile and can be used in various applications such as:

  • 3D Printers
  • Automated Guided Vehicles (AGVs)
  • CNC Machines
  • Textile Machines
  • Medical Equipment
  • Surveillance Cameras

Benefits

With its integrated features, the STK672-410C-E offers numerous benefits:

  • Reduced System Complexity: The IC integrates most of the components required for driving a stepper motor, which simplifies the design and reduces the overall system complexity.
  • Energy Efficiency: ON Semiconductor's focus on energy efficiency is reflected in the design of the STK672-410C-E, which helps reduce power consumption in end applications.
  • Reliability: The built-in protection features ensure long-term reliability and stable operation under various conditions.
  • Compact Size: Its small form factor enables integration into systems where space is a premium.

Overall, the STK672-410C-E from ON Semiconductor is a robust and reliable solution for driving stepper motors in a wide array of applications that require precise control and efficient operation.

You May Also Be Interested in

ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Monolithic Power Systems Inc.
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess