EN
  • EN
  • DE

STK621-034B1-E

Part No STK621-034B1-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER / 3-phase motor driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series *
Part Status Obsolete(EOL)
Win Source Part Number 795665-STK621-034B1-E
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Vietnam
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STK621-034B1-E CAD Model

Description

ON Semiconductor STK621-034B1-E Intelligent Power Module

The STK621-034B1-E from ON Semiconductor is a highly integrated, intelligent power module designed to deliver efficient and reliable performance for a wide range of motor drive applications. This module is part of ON Semiconductor's esteemed SANYO STK series, which is renowned for its quality and endurance. It's an excellent choice for designers looking to implement a compact, high-power inverter design with minimal external components.

The STK621-034B1-E combines six IGBTs (Insulated Gate Bipolar Transistors) with inverse diodes into a single package, facilitating the construction of three-phase inverter circuits. This integration significantly simplifies the PCB layout process, reducing both the size and complexity of the final product. With a built-in overcurrent protection circuit, the module enhances system reliability by preventing damage due to unexpected current spikes.

Featuring a robust design, the STK621-034B1-E can handle a continuous current of up to 10A and has a specified voltage rating of 600V. This makes it suitable for a variety of applications, including but not limited to, air conditioners, washing machines, refrigerators, and other home appliances that require precise motor control for optimal efficiency and performance.

The module's high level of integration not only improves the thermal management by reducing the number of components, but it also contributes to a reduction in electromagnetic interference (EMI), thanks to its optimized internal layout. This is particularly important in applications where EMI can affect other nearby electronic devices.

ON Semiconductor also ensures that the STK621-034B1-E module meets stringent quality standards, providing designers with a reliable component that can withstand the rigors of daily operation. Its compact size, combined with its high performance and integration features, make it an ideal solution for developers looking to create sophisticated and space-efficient motor control systems.

Overall, the STK621-034B1-E from ON Semiconductor represents a sophisticated blend of power, precision, and practicality, making it a top contender for your motor drive circuit needs.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess