EN
  • EN
  • DE

SMF16AT1

Part No SMF16AT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 16V
Voltage - Breakdown (Min) 17.8V
Voltage - Clamping (Max) @ Ipp 26V
Current - Peak Pulse (10/1000µs) 7.7A
Power - Peak Pulse 200W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-123F
Supplier Device Package SOD-123FL
Base Product Number SMF
Other Names SMF16AT1OSCT,SMF16AT1OS,SMF16AT1OS,SMF16AT1OSTR
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298765-SMF16AT1
Ultra Librarian 3D Model Ultra Librarian SMF16AT1 CAD Model

Description

ON Semiconductor SMF16AT1 Product Overview

The SMF16AT1 is a robust and versatile transient voltage suppressor (TVS) diode from ON Semiconductor, a leading manufacturer in energy-efficient innovations. This high-performance product is designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). The SMF16AT1 is an ideal solution for safeguarding applications in a variety of industries, including automotive, telecommunications, computer systems, and industrial electronics.

Key Features

  • Stand-off Voltage: The SMF16AT1 offers a stand-off voltage of 16V, making it suitable for many medium voltage applications.
  • Peak Pulse Power: It can handle a peak pulse power of 200W (10/1000μs waveform), providing reliable protection against high energy transients.
  • Low Leakage Current: The device boasts a low leakage current, ensuring minimal power loss during normal operation and enhancing overall system efficiency.
  • Fast Response Time: With its fast response time to transient events, the SMF16AT1 quickly clamps down on overvoltages, safeguarding downstream components from damage.
  • Compact Package: Enclosed in an SOD-123FL package, the SMF16AT1 is compact and suitable for space-constrained applications.
  • RoHS Compliant: The product fully complies with the EU's Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in global markets.

Applications

The SMF16AT1 is a versatile component that can be used in a wide array of applications. Its ability to protect against voltage spikes makes it an excellent choice for:

  • Automotive control systems
  • Power supply protection
  • Portable devices
  • LED lighting systems
  • Low-speed I/O ports protection

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the SMF16AT1 TVS diode meets the highest standards of reliability and performance. With its robust design and ON Semiconductor's rigorous testing, users can trust this product to provide consistent protection for their sensitive electronics. The SMF16AT1 is a testament to ON Semiconductor's dedication to providing components that enhance system longevity and reliability.

You May Also Be Interested in

Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess