EN
  • EN
  • DE

SMF150AT1G

Part No SMF150AT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 150VWM 243VC SOD123FL / TVS 150V 2-Pin SOD-123FL T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 150V
Minimum Breakdown Voltage 167V
Maximum Clamping Voltage 243V
Current - Peak Pulse (10/1000μs) 700mA
Power - Peak Pulse 200W
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package SOD-123F
Manufacturer Package SOD-123FL
Win Source Part Number 794743-SMF150AT1G
Popularity Medium
Supply and Demand Status Limited
Family Name SMF150A
Introduction Date March 19, 2003
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SMF150AT1G CAD Model

Description

The SMF150AT1G is a robust, high-performance transient voltage suppressor (TVS) diode designed by ON Semiconductor to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). This TVS diode is specifically engineered to safeguard voltage-sensitive components which can be compromised by these high-energy events.

Key Features

  • Stand-off Voltage: The SMF150AT1G offers a stand-off voltage of 150V, making it suitable for a range of applications that require a higher voltage rating.
  • Peak Pulse Power: With a peak pulse power dissipation of 200W for a 10/1000μs waveform, this component is capable of handling significant energy transients without damage.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss during normal operation and enhancing the overall efficiency of the application.
  • Fast Response Time: The device's fast response time to transient events ensures that the protected components are quickly shielded from potentially damaging voltage spikes.
  • Compact Package: Housed in a small-footprint, surface-mount SOD-123FL package, the SMF150AT1G is ideal for space-constrained applications.
  • Environmental Compliance: It is compliant with RoHS and Halogen-Free standards, which means it meets current environmental regulations for hazardous substances.

Applications

The SMF150AT1G is versatile and can be used in a variety of applications, including:

  • Power Supply
  • Automotive Systems
  • Telecommunications
  • Portable Devices
  • Industrial Equipment

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the SMF150AT1G is no exception. It is manufactured in ISO/TS16949 certified facilities, ensuring that each device meets the highest quality standards for automotive industry compliance.

Overall, the SMF150AT1G from ON Semiconductor is a reliable, high-quality component that offers excellent protection for electronic systems against voltage transients. Its combination of features makes it an essential component for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess