The SMBD70LT1G is a state-of-the-art Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is engineered to offer a blend of high efficiency and performance for a wide range of applications. The SMBD70LT1G is particularly suitable for high-frequency rectification and freewheeling applications in switching power supplies and other power switching circuits.
Key Features
- Low Forward Voltage Drop: The device features a low forward voltage drop, which reduces power loss and improves efficiency, making it ideal for high-efficiency power supply designs.
- High Surge Capability: It is capable of withstanding high surge currents, thereby offering robust performance during transient conditions.
- Power Dissipation: With a power dissipation of 500 mW, the SMBD70LT1G can handle moderate power levels, suitable for a variety of electronic circuits.
- Small Package: The device comes in a small SOD-123 surface-mount package, which is ideal for space-constrained applications.
- RoHS Compliant: The diode is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.
Applications
The SMBD70LT1G is designed for use in a variety of applications, including:
- DC-DC converters
- Power supply circuits
- Automotive systems
- Portable devices
- Reverse battery protection
Technical Specifications
The device boasts impressive technical specifications that make it a reliable choice for designers:
- Peak Repetitive Reverse Voltage (VRRM): 70 V
- Average Rectified Forward Current (IO): 1 A
- Forward Voltage (VF): 0.385 V at 1 A
- Maximum Reverse Leakage Current (IR): 200 μA at 70 V
- Operating Junction Temperature Range: -55°C to +125°C
In summary, the ON Semiconductor SMBD70LT1G Schottky Barrier Diode is a versatile and reliable component that offers high performance for a wide range of electronic applications. Its low forward voltage, high surge capability, and small package size make it an excellent choice for designers looking to optimize their power management solutions.