EN
  • EN
  • DE

SMBD1023T

Part No SMBD1023T
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SS SOT23 SWCH DIO SPCL / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 327844-SMBD1023T
Ultra Librarian 3D Model Ultra Librarian SMBD1023T CAD Model

Description

The ON Semiconductor SMBD1023T is a high-performance diode array designed to provide superior protection for electronic devices against voltage transients induced by inductive load switching and lightning. This robust component is specifically engineered to safeguard voltage-sensitive components which can be compromised by these harmful surges.

Key Features

  • Low Capacitance: The SMBD1023T features ultra-low capacitance, making it ideal for high-speed data lines where excessive capacitance can hinder signal integrity.
  • ESD Protection: With its excellent electrostatic discharge (ESD) protection capabilities, it ensures the safety of sensitive circuitry against ESD events.
  • Low Leakage Current: It is designed with a low leakage current characteristic, which is crucial for maintaining the energy efficiency of the protected device.
  • High Surge Capability: The device boasts a high surge capability, providing reliable protection against transient voltage spikes.
  • Fast Response Time: Its fast response time to transient events ensures that the connected components are shielded promptly, minimizing the risk of damage.
  • Compact Package: The SMBD1023T comes in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications

The SMBD1023T is versatile and can be used in a wide range of applications. It is particularly beneficial in:

  • USB interfaces, power lines, and other communication ports that require protection.
  • Consumer electronics such as smartphones, tablets, and laptops where space is at a premium and protection from voltage transients is necessary.
  • Industrial and automotive environments where electronic components are exposed to harsh conditions and require robust protection.
  • Networking devices and telecommunications equipment that demand high-speed data integrity along with surge protection.

Why Choose SMBD1023T?

ON Semiconductor's SMBD1023T is a top choice for design engineers looking for a reliable and efficient way to protect sensitive electronics. Its combination of low capacitance, high surge capability, and fast response time, all in a compact package, make it an excellent choice for modern electronic applications where space and performance are critical. With the SMBD1023T, you can enhance the durability and reliability of your electronic products against the most challenging electrical transients.

You May Also Be Interested in

Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.1120 $58.2400
1,260+ $0.0919 $115.7940
1,950+ $0.0891 $173.7450
2,685+ $0.0862 $231.4470
3,470+ $0.0833 $289.0510
4,645+ $0.0746 $346.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess