EN
  • EN
  • DE

SECO-1KW-MCTRL-GEVB

Part No SECO-1KW-MCTRL-GEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part NCP1063, NCP1632
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface
Base Product Number SECO
Other Names 488-SECO-1KW-MCTRL-GEVB
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284844-SECO-1KW-MCTRL-GEVB
Ultra Librarian 3D Model Ultra Librarian SECO-1KW-MCTRL-GEVB CAD Model

Description

Introducing the SECO-1KW-MCTRL-GEVB from ON Semiconductor

The SECO-1KW-MCTRL-GEVB is a cutting-edge motor control evaluation board designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced product is engineered to facilitate the development and testing of motor control applications, providing a comprehensive platform for engineers and developers working with high-performance electric motors.

Key Features

  • High Power Capability: The board is capable of handling up to 1KW of power, making it suitable for a wide range of motor control applications.
  • Advanced Motor Control: With its sophisticated design, the SECO-1KW-MCTRL-GEVB is optimized for efficient and precise control of electric motors.
  • Flexible Design: The evaluation board is designed to be adaptable, supporting various motor types including Permanent Magnet Synchronous Motors (PMSM), Brushless DC Motors (BLDC), and AC Induction Motors.
  • Integrated Protection Features: To ensure safe operation, the board includes numerous protection features such as overcurrent, overvoltage, and overtemperature protections.
  • User-Friendly Interface: The evaluation board comes with a user-friendly interface, which includes accessible connectors and test points for easy measurement and debugging.
  • Compatibility with Development Tools: ON Semiconductor provides comprehensive software and hardware tools that complement the SECO-1KW-MCTRL-GEVB, streamlining the development process.

Applications

The SECO-1KW-MCTRL-GEVB is ideal for a range of applications where precise motor control is critical. It is particularly well-suited for:

  • Industrial Drives
  • Automotive Systems
  • Home Appliances
  • Robotics and Automation
  • Aerospace and Defense

Why Choose the SECO-1KW-MCTRL-GEVB?

ON Semiconductor's SECO-1KW-MCTRL-GEVB stands out in the market for its robust design, high power handling, and versatile motor control capabilities. It's an excellent choice for professionals looking to enhance the performance and efficiency of their motor-driven applications. By choosing this evaluation board, developers gain access to ON Semiconductor's extensive support and expertise, ensuring a smooth and successful design process.

Whether you are an experienced engineer or a newcomer to motor control technology, the SECO-1KW-MCTRL-GEVB offers the features and reliability needed to drive your projects forward.

You May Also Be Interested in

Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess