EN
  • EN
  • DE

SDC5100R2

Part No SDC5100R2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 317479-SDC5100R2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDC5100R2 CAD Model

Description

The ON Semiconductor SDC5100R2 is a high-performance, robust silicon carbide (SiC) Schottky diode designed to meet the demanding requirements of modern power electronics applications. This cutting-edge component is engineered to provide superior efficiency, reliability, and thermal performance in a wide range of devices, including power supplies, inverters, and motor drives.

Key Features

  • High Voltage Rating: The SDC5100R2 is capable of handling voltages up to 1200V, making it ideal for high-voltage power applications.
  • Low Forward Voltage Drop: With its SiC technology, this diode offers a low forward voltage drop, which results in reduced power losses and improved system efficiency.
  • High Surge Current Capability: The device is designed to withstand high surge currents, providing robust performance during transient conditions.
  • Zero Reverse Recovery Time: The Schottky barrier design ensures zero reverse recovery time, which minimizes switching losses and enables high-frequency operation.
  • High-Temperature Operation: The SDC5100R2 can operate at high junction temperatures, offering improved thermal management and reliability.

Applications

The versatility of the SDC5100R2 makes it suitable for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • High-frequency inverters
  • Electric vehicle (EV) charging stations
  • Photovoltaic (PV) inverters
  • Uninterruptible power supplies (UPS)

Product Advantages

Choosing the SDC5100R2 from ON Semiconductor provides numerous benefits to designers and engineers, such as:

  • Enhanced energy efficiency, leading to cost savings and reduced heat dissipation.
  • Greater power density, enabling the design of compact and lightweight systems.
  • Improved system reliability and longevity due to its high surge capability and thermal performance.

Overall, the ON Semiconductor SDC5100R2 is an exemplary solution for those looking to optimize their power electronics systems with a high-quality, high-performance SiC Schottky diode.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $25.5532
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9670 $59.0100
75+ $1.6135 $121.0125
115+ $1.5639 $179.8485
155+ $1.5131 $234.5305
200+ $1.4622 $292.4400
265+ $1.3109 $347.3885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess