EN
  • EN
  • DE

SB3003CH-TL

Part No SB3003CH-TL
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836736-SB3003CH-TL
Ultra Librarian 3D Model Ultra Librarian SB3003CH-TL CAD Model

Description

Introducing the ON Semiconductor SB3003CH-TL

The SB3003CH-TL is a cutting-edge product from ON Semiconductor, a renowned leader in the field of energy-efficient innovations. This high-performance device is designed to cater to a wide array of applications, particularly in the power management domain. The SB3003CH-TL is a testament to ON Semiconductor's commitment to providing solutions that enhance the performance and efficiency of electronic systems.

Key Features

  • Low Power Consumption: The SB3003CH-TL is engineered to operate with minimal power loss, making it ideal for energy-sensitive applications.
  • High Reliability: Manufactured with ON Semiconductor's rigorous quality standards, this device promises exceptional reliability and longevity.
  • Compact Design: The small footprint of the SB3003CH-TL allows for easy integration into space-constrained designs without compromising on performance.

Applications

The versatile nature of the SB3003CH-TL makes it suitable for a diverse range of applications, including:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • Automotive electronics
  • Portable devices

Technical Specifications

The SB3003CH-TL boasts impressive technical specifications that enable it to deliver superior performance:

  • Voltage Rating: It supports a broad range of operating voltages, accommodating various circuit requirements.
  • Current Capacity: This device can handle significant current levels, ensuring stable operation under varying loads.
  • Temperature Range: The SB3003CH-TL operates effectively across a wide temperature range, ensuring reliability in harsh environments.

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The SB3003CH-TL is manufactured in compliance with the latest environmental regulations, including RoHS and REACH. Customers can be assured that they are choosing a product that meets global environmental standards.

In conclusion, the SB3003CH-TL from ON Semiconductor is a robust, efficient, and versatile component that stands out for its low power consumption, high reliability, and compact design. Whether it's for power supply management, battery systems, or portable electronics, the SB3003CH-TL is an excellent choice for designers looking to enhance their products with a reliable and efficient power management solution.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,520 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess