EN
  • EN
  • DE

SB05-05CP-TA

Part No SB05-05CP-TA
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188544-SB05-05CP-TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB05-05CP-TA CAD Model

Description

The ON Semiconductor SB05-05CP-TA is a high-performance Schottky Barrier Rectifier that offers a seamless blend of low forward voltage drop and high current capability. Designed for applications requiring efficient power management and high reliability, this component is a go-to choice for engineers and designers in various fields.

The SB05-05CP-TA operates with a maximum repetitive reverse voltage of 50V and a peak forward surge current of 50A, making it suitable for high-frequency and energy-sensitive circuits. The device's low power loss and high efficiency are due to its Schottky barrier design, which reduces the forward voltage drop to typically 0.55V at 5A. This characteristic ensures that the device is an excellent choice for applications where power dissipation is a critical factor.

This rectifier comes in a compact TO-252 (DPAK) package, which not only saves space on the PCB but also offers a solid thermal performance due to its power dissipation capabilities. The SB05-05CP-TA is also characterized by its fast switching speed, which is a result of the low capacitance of the Schottky barrier junction. This feature is particularly beneficial in switching power supplies, converters, and freewheeling diodes applications.

ON Semiconductor has designed the SB05-05CP-TA with a guard ring for enhanced ruggedness and long-term reliability. This makes the device particularly resilient against the harsh conditions of automotive and industrial environments where stability and durability are paramount.

The SB05-05CP-TA is RoHS compliant, ensuring that it meets the latest environmental standards and regulations for electronic components. This commitment to environmental responsibility is in line with ON Semiconductor's dedication to providing eco-friendly products without compromising performance.

To sum up, the ON Semiconductor SB05-05CP-TA Schottky Barrier Rectifier is a versatile and robust component that provides designers with a reliable and efficient solution for their rectification needs. Its combination of low forward voltage, high surge capability, fast switching, and compact packaging makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess