EN
  • EN
  • DE

SB01-15CP-TB-E

Part No SB01-15CP-TB-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188524-SB01-15CP-TB-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB01-15CP-TB-E CAD Model

Description

The SB01-15CP-TB-E is a high-performance Schottky barrier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to provide a blend of low forward voltage drop and high current capability, making it an excellent choice for applications requiring efficient power management and minimal energy losses.

Key Features

  • Low Forward Voltage Drop: The SB01-15CP-TB-E is designed to have a very low forward voltage drop, which enhances the efficiency of the circuit by reducing power losses during operation.
  • High Surge Current Capability: This diode can withstand high surge currents, providing robust performance and reliability in demanding situations.
  • High Current Capability: With its capability to handle high current, this Schottky barrier diode is suitable for a wide range of high-power applications.
  • Guard Ring Die Construction: The guard ring die construction offers enhanced ruggedness and long-term reliability, which is critical for industrial and automotive applications.
  • Environmentally Friendly: The SB01-15CP-TB-E is lead-free and RoHS compliant, making it an environmentally conscious choice that meets current regulations for electronic components.

Applications

The SB01-15CP-TB-E is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Automotive applications

Specifications

Parameter Value
Package DO-214AA (SMB)
Peak Repetitive Reverse Voltage 15 V
Average Rectified Forward Current 1 A
Operating Temperature Range -55°C to +150°C

With its robust design and superior electrical characteristics, the SB01-15CP-TB-E from ON Semiconductor is an ideal choice for engineers looking to improve the efficiency and reliability of their power management systems.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess