EN
  • EN
  • DE

SA30ARLG

Part No SA30ARLG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 500 Watt Peak Power MiniMOSORB Zener Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1246027-SA30ARLG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian SA30ARLG CAD Model

Description

ON Semiconductor SA30ARLG - Robust Automotive Transient Voltage Suppressor

The SA30ARLG from ON Semiconductor is a high-quality transient voltage suppressor (TVS) diode designed specifically for automotive applications. This device offers superior protection for sensitive electronics against voltage transients induced by inductive load switching and lightning, ensuring reliable performance in harsh automotive environments.

Key Features:

  • Peak Pulse Power Dissipation: The SA30ARLG boasts a 500W peak pulse power dissipation rating, providing robust protection against high energy transients.
  • Stand-Off Voltage: With a stand-off voltage of 30V, this TVS diode is optimized for common automotive system voltages, ensuring compatibility with a wide range of applications.
  • Low Leakage Current: It features a low leakage current, minimizing power loss when the device is in standby mode, thereby enhancing system efficiency.
  • Fast Response Time: The fast response time of the SA30ARLG ensures quick protection for sensitive circuits immediately after a voltage spike is detected.
  • Temperature Range: Engineered to operate over a broad temperature range, this device maintains its protective characteristics across temperatures from -55°C to +175°C.
  • Package: Housed in an Axial Lead package, the SA30ARLG is designed for easy integration into various automotive circuit designs.
  • AEC-Q101 Qualified: This TVS diode is AEC-Q101 qualified, meeting the stringent requirements of automotive industry standards for reliability and performance.

Applications:

The SA30ARLG is ideal for protecting automotive systems such as:

  • ECU (Electronic Control Units)
  • Powertrain systems
  • ABS (Anti-lock Braking Systems)
  • Sensor interfaces
  • Infotainment systems
  • Network communication buses

Summary:

ON Semiconductor's SA30ARLG is a top-tier solution for automotive circuit protection. With its high peak power dissipation, wide operating temperature range, and compliance with automotive industry standards, it is an essential component for enhancing the durability and reliability of automotive electronics. Whether it's used in safety-critical systems or for general circuit protection, the SA30ARLG stands out as a dependable choice for automotive engineers and designers.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2104 $57.8600
670+ $0.1727 $115.7090
1,040+ $0.1672 $173.8880
1,430+ $0.1619 $231.5170
1,850+ $0.1565 $289.5250
2,475+ $0.1402 $346.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,144 pieces
In Stock: 1,935 pieces Factory Stock: 209 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess