EN
  • EN
  • DE

QT10GU-B1

Part No QT10GU-B1
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description BASEBAND CHIP DBDC, WIFI 5, 4X4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type TxRx Only
RF Family/Standard General ISM > 1GHz, WiFi
Protocol 802.11a/-c, 802.11b/g/n
Frequency 2.4GHz, 5GHz
Mounting Type Surface Mount
Package / Case 546-FBGA, FCBGA
Supplier Device Package 546-FCBGA (17x17)
Base Product Number QT10
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 989938-QT10GU-B1
Ultra Librarian 3D Model Ultra Librarian QT10GU-B1 CAD Model

Description

ON Semiconductor QT10GU-B1: A High-Efficiency Power Switching Solution

The QT10GU-B1 is a cutting-edge power switching device designed by ON Semiconductor, a leader in energy-efficient innovations. This device is engineered to offer superior performance in a wide range of applications, including but not limited to, power supplies, lighting systems, and industrial controls.

Key Features

  • High Efficiency: The QT10GU-B1 boasts high-efficiency operation, ensuring minimal power loss during switching and contributing to the overall energy savings of the system it is integrated into.
  • Robust Design: This power switch is built to withstand tough conditions, featuring a rugged design that can handle high temperatures and stress, making it reliable for critical applications.
  • Fast Switching: With its fast switching capabilities, the QT10GU-B1 is ideal for applications that require quick response times, thereby enhancing the performance of power conversion systems.
  • Low On-Resistance: The device features low on-resistance, which reduces conduction losses and improves efficiency, particularly in high-current applications.
  • Thermal Management: ON Semiconductor has designed the QT10GU-B1 with optimal thermal management in mind, ensuring the device operates within safe temperature ranges even under high power conditions.

Applications

The versatility of the QT10GU-B1 makes it suitable for a broad spectrum of applications. It can be used in:

  • AC-DC and DC-DC power supplies
  • LED lighting systems
  • Motor drives
  • Power inverters
  • Battery management systems

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The QT10GU-B1 is no exception, as it is manufactured with stringent quality control processes, ensuring that it delivers consistent performance and longevity.

Environmental Impact

With an emphasis on sustainability, the QT10GU-B1 is designed to reduce the environmental impact of electronic systems. Its high efficiency contributes to lower energy consumption, which in turn reduces the carbon footprint of the devices it powers.

Overall, the QT10GU-B1 from ON Semiconductor represents a state-of-the-art solution for power switching requirements, offering efficiency, reliability, and performance that are essential for today's energy-conscious electronic environments.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess