EN
  • EN
  • DE

PSM711LN

Part No PSM711LN
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 281864-PSM711LN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSM711LN CAD Model

Description

ON Semiconductor PSM711LN MOSFET

The ON Semiconductor PSM711LN is a state-of-the-art N-channel MOSFET that offers exceptional performance and efficiency for a wide range of applications. Designed with the latest technology, this MOSFET is an ideal choice for power management tasks in both consumer and industrial electronics.

The PSM711LN features a low on-resistance (RDS(on)) which ensures minimal power loss during operation, making it an energy-efficient solution for your circuit designs. Its high current capability allows for robust performance in high-power applications, while the low gate charge (Qg) facilitates faster switching speeds, contributing to improved overall performance of power conversion systems.

With its compact size, the PSM711LN MOSFET is suitable for space-constrained applications, yet it does not compromise on power handling. The device is encapsulated in a small surface-mount package, which enables high-density board designs and simplifies the PCB layout process. This feature is particularly beneficial for applications where board space is at a premium, such as portable electronics, power supplies, and DC/DC converters.

The PSM711LN is also characterized by its robust thermal performance. It can operate at a wide temperature range, ensuring reliability and a long operational lifespan even under harsh conditions. This makes it a reliable choice for automotive applications, industrial automation, and other environments where temperature extremes are common.

ON Semiconductor has designed the PSM711LN with protection features that safeguard the device against adverse conditions. These include overcurrent protection, thermal shutdown, and under-voltage lockout, which contribute to the safety and longevity of both the MOSFET and the overall system it is integrated into.

In summary, the PSM711LN from ON Semiconductor is a versatile and efficient N-channel MOSFET that offers low on-resistance, high current capability, fast switching speeds, and robust protection features. Its compact form factor and excellent thermal performance make it a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,714 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess