EN
  • EN
  • DE

PRN10416-2502F

Part No PRN10416-2502F
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 280519-PRN10416-2502F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PRN10416-2502F CAD Model

Description

The PRN10416-2502F is a high-performance, precision integrated circuit from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to a wide array of applications, ranging from power management to signal processing. It is a testament to ON Semiconductor's commitment to delivering energy-efficient and innovative components that meet the rigorous demands of modern electronic systems.

Key Features

  • High Precision: The PRN10416-2502F is engineered for accuracy, ensuring reliable performance in critical applications where precision is paramount.
  • Robust Power Management: This component is capable of handling significant power loads while maintaining efficiency, making it an ideal choice for power-sensitive designs.
  • Compact Footprint: Its small form factor allows for integration into space-constrained designs without compromising on functionality.
  • Durability: Built to withstand harsh conditions, the PRN10416-2502F maintains functionality across a wide range of temperatures and environmental conditions.
  • Compliance: ON Semiconductor ensures that the PRN10416-2502F adheres to industry standards and regulatory compliances, making it suitable for global markets.

Applications

The versatility of the PRN10416-2502F allows it to be utilized in various sectors. Some of the common applications include:

  • Automotive systems, where reliability and durability are critical.
  • Industrial controls that require precise power management and signal processing.
  • Consumer electronics, where space is at a premium and efficiency is essential.
  • Telecommunication infrastructure, which demands high-performance components for data integrity and speed.

Technical Specifications

The PRN10416-2502F boasts technical specifications that cater to demanding requirements:

  • Operating Temperature Range: Specify the range
  • Power Supply Voltage: Specify the voltage
  • Output Current: Specify the current
  • Package Type: Specify the package
  • RoHS Compliance: Yes

For detailed technical specifications, application notes, and support documentation, please refer to the official ON Semiconductor product datasheet for the PRN10416-2502F.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess