ON Semiconductor PEEL18CV8P-15 Programmable Logic Device
The PEEL18CV8P-15 is a versatile, high-performance CMOS Programmable Electrically Erasable Logic (PEEL) device from ON Semiconductor. Designed to offer both the ease of use of a PAL (Programmable Array Logic) with the high-speed performance and density of a CPLD (Complex Programmable Logic Device), this innovative component is ideal for a wide range of applications in the electronics industry.
At the heart of the PEEL18CV8P-15 lies an array of logic building blocks that can be interconnected to perform a variety of complex logic functions. The device features 15 ns maximum propagation delay, ensuring swift operation for critical applications that require high-speed logic processing. With 10 I/O pins, the device provides ample flexibility for interfacing with other components within a system.
The programming of the PEEL18CV8P-15 is facilitated through a user-friendly electrically erasable process, which allows for easy reprogramming and prototyping. This feature is particularly beneficial for designers who require a programmable logic device that can be easily updated or modified to suit evolving design specifications.
With its 24-pin DIP (Dual In-line Package), the PEEL18CV8P-15 is easily integrated into a variety of circuit boards. This package type is well-known for its reliability and ease of handling during the manufacturing process. Moreover, the device boasts a wide operating temperature range, making it suitable for use in environments that experience temperature extremes.
ON Semiconductor's commitment to quality is evident in the PEEL18CV8P-15, which is designed to meet or exceed the stringent industry standards for performance and reliability. Whether utilized in industrial control systems, automotive applications, consumer electronics, or telecommunications, the PEEL18CV8P-15 offers designers a flexible and powerful solution for their complex logic needs.
In summary, the PEEL18CV8P-15 from ON Semiconductor is a highly capable programmable logic device that combines the simplicity of PALs with the functionality of CPLDs, making it an excellent choice for a multitude of electronic designs that demand speed, flexibility, and reliability.